Zurn Industries LLC 60" Stainless Steel Linear Shower Drain ZS880-60

Description
60" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub center outlet, and linear slotted heel-proof grate To view all options, see the Specification Sheet - ZS880 Features And Benefits Linear Slotted Heel-Proof Grate Vertically adjustable anchoring support legs, and low-profile accommodate installations with 1/2" and 3/8" finished tile thicknesses Anti-ponding V-shaped channel promotes positive drainage, and a sanitary shower environment Innovative adjustable secured leveling frame with built-in tiling edge enable a perfect finish
Datasheet
Description
60" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub center outlet, and linear slotted heel-proof grate To view all options, see the Specification Sheet - ZS880 Features And Benefits Linear Slotted Heel-Proof Grate Vertically adjustable anchoring support legs, and low-profile accommodate installations with 1/2" and 3/8" finished tile thicknesses Anti-ponding V-shaped channel promotes positive drainage, and a sanitary shower environment Innovative adjustable secured leveling frame with built-in tiling edge enable a perfect finish
Datasheet

Suppliers

Company
Product
Description
Supplier Links
60
Milwaukee, WI, United States
60" Stainless Steel Linear Shower Drain
ZS880-60
60" Stainless Steel Linear Shower Drain ZS880-60
60" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub center outlet, and linear slotted heel-proof grate To view all options, see the Specification Sheet - ZS880 Features And Benefits Linear Slotted Heel-Proof Grate Vertically adjustable anchoring support legs, and low-profile accommodate installations with 1/2" and 3/8" finished tile thicknesses Anti-ponding V-shaped channel promotes positive drainage, and a sanitary shower environment Innovative adjustable secured leveling frame with built-in tiling edge enable a perfect finish

60" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub center outlet, and linear slotted heel-proof grate

To view all options, see the Specification Sheet - ZS880

Features And Benefits

  • Linear Slotted Heel-Proof Grate
  • Vertically adjustable anchoring support legs, and low-profile accommodate installations with 1/2" and 3/8" finished tile thicknesses
  • Anti-ponding V-shaped channel promotes positive drainage, and a sanitary shower environment
  • Innovative adjustable secured leveling frame with built-in tiling edge enable a perfect finish
Supplier's Site Datasheet

Technical Specifications

  Zurn Industries LLC
Product Category Drains and Drain Systems
Product Number ZS880-60
Product Name 60" Stainless Steel Linear Shower Drain
Drain Type Bath / Shower
Unlock Full Specs
to access all available technical data

Similar Products

FUNNEL - AE-DH020-MR - AE-DH020-MR - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Water trap - MS6N-LWS-3/8-U-V - Festo Corporation
Specs
Drain Type Condensate
Body Material Die-cast aluminum
View Details
Automatic Magnetic Drain - AMD 6550 - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
Trench Drain - SDCTR-Q42105-431E-XXM3 - StainlessDrains.com
Specs
Drain Type Trench
Strainer Size 8.0 inch (203 mm)
Connection Size 3.0 inch (76.2 mm)
View Details