Zurn Industries LLC 12" Stainless Steel Linear Shower Drain ZS880-12

Description
12" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub center outlet, and linear slotted heel-proof grate To view all options, see the Specification Sheet - ZS880 Features And Benefits Linear Slotted Heel-Proof Grate Vertically adjustable anchoring support legs, and low-profile accommodate installations with 1/2" and 3/8" finished tile thicknesses Anti-ponding V-shaped channel promotes positive drainage, and a sanitary shower environment Innovative adjustable secured leveling frame with built-in tiling edge enable a perfect finish
Datasheet
Description
12" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub center outlet, and linear slotted heel-proof grate To view all options, see the Specification Sheet - ZS880 Features And Benefits Linear Slotted Heel-Proof Grate Vertically adjustable anchoring support legs, and low-profile accommodate installations with 1/2" and 3/8" finished tile thicknesses Anti-ponding V-shaped channel promotes positive drainage, and a sanitary shower environment Innovative adjustable secured leveling frame with built-in tiling edge enable a perfect finish
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12
Milwaukee, WI, United States
12" Stainless Steel Linear Shower Drain
ZS880-12
12" Stainless Steel Linear Shower Drain ZS880-12
12" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub center outlet, and linear slotted heel-proof grate To view all options, see the Specification Sheet - ZS880 Features And Benefits Linear Slotted Heel-Proof Grate Vertically adjustable anchoring support legs, and low-profile accommodate installations with 1/2" and 3/8" finished tile thicknesses Anti-ponding V-shaped channel promotes positive drainage, and a sanitary shower environment Innovative adjustable secured leveling frame with built-in tiling edge enable a perfect finish

12" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub center outlet, and linear slotted heel-proof grate

To view all options, see the Specification Sheet - ZS880

Features And Benefits

  • Linear Slotted Heel-Proof Grate
  • Vertically adjustable anchoring support legs, and low-profile accommodate installations with 1/2" and 3/8" finished tile thicknesses
  • Anti-ponding V-shaped channel promotes positive drainage, and a sanitary shower environment
  • Innovative adjustable secured leveling frame with built-in tiling edge enable a perfect finish
Supplier's Site Datasheet

Technical Specifications

  Zurn Industries LLC
Product Category Drains and Drain Systems
Product Number ZS880-12
Product Name 12" Stainless Steel Linear Shower Drain
Drain Type Bath / Shower
Unlock Full Specs
to access all available technical data

Similar Products

FUNNEL - AE-DH020-MR - AE-DH020-MR - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Automatic Compressor Condensate Drain - Eco-Drain Series - Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
Water trap - MS12-LWS-G-U-V - Festo Corporation
Specs
Drain Type Condensate
Body Material Die-cast aluminum
View Details
TEC-11 Timer Controlled Condensate Drain - 230 to 300 psi - 1060 - JORC Industrial LLC
Specs
Drain Type Condensate
Connection Size 0.1 inch (3.17 mm)
Shape Round
View Details