NResearch Datasheets for Plastic Valves
Plastic valves are made from plastic materials and are used in applications that require corrosion resistance and/or chemical handling.
Plastic Valves: Learn more
| Product Name | Notes |
|---|---|
| In addition to already exceptional low power consumption, our environmental friendly Full Opening Latching GreenValve®, only requires power for approximately 100 milliseconds each time it changes its state. While the... | |
| NResearch Inc. gradient manifolds incorporate two, three, four and six separate isolation valves integral to a single block. The valves have independent inlets and one common outlet or conversely, one... | |
| NResearch Inc. inline manifold valves give a common flow to all valves with individual outputs in the normally closed mode. All manifolds are made up from individual valves, three, four,... | |
| NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and... | |
| NResearch Inc. Two Way Isolation valves are low power consumption products designed for systems requiring a compact, rugged component which has zero dead volume. Our patented design is unique and... | |
| NResearch Inc. Two Way Normally Closed Isolation valves are low power consumption products designed for systems requiring a compact, rugged component which has zero dead volume. | |
| NResearch Inc. Two Way Normally Open Isolation valves are low power consumption products designed for systems requiring a compact, rugged component which has zero dead volume. | |
| Suitable for applications where fluid must be isolated from the valve parts. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are... | |
| Suitable for pinch applications that require synchronous switching of eight streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied... | |
| Suitable for pinch applications that require synchronous switching of four streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied... | |
| Suitable for pinch applications that require synchronous switching of two NC streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are... | |
| Suitable for pinch applications that require synchronous switching of two NO streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are... | |
| Suitable for pinch applications that require synchronous switching of two streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied... |