NResearch 2 x NO & 2 x NC Pinch Valve 648P073-42

Description
Suitable for pinch applications that require synchronous switching of four streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with four one foot sections of silicone tubing standard, sizes listed below are standard. Consult factory for use with client specified tubing. Each valve is operated with a single solenoid.
Description
Suitable for pinch applications that require synchronous switching of four streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with four one foot sections of silicone tubing standard, sizes listed below are standard. Consult factory for use with client specified tubing. Each valve is operated with a single solenoid.

Suppliers

Company
Product
Description
Supplier Links
2 x NO & 2 x NC Pinch Valve - 648P073-42 - NResearch
West Caldwell, NJ, United States
2 x NO & 2 x NC Pinch Valve
648P073-42
2 x NO & 2 x NC Pinch Valve 648P073-42
Suitable for pinch applications that require synchronous switching of four streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with four one foot sections of silicone tubing standard, sizes listed below are standard. Consult factory for use with client specified tubing. Each valve is operated with a single solenoid.

Suitable for pinch applications that require synchronous switching of four streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with four one foot sections of silicone tubing standard, sizes listed below are standard. Consult factory for use with client specified tubing. Each valve is operated with a single solenoid.

Supplier's Site

Technical Specifications

  NResearch
Product Category Industrial Valves
Product Number 648P073-42
Product Name 2 x NO & 2 x NC Pinch Valve
Valve Type Pinch; Solenoid
Primary Material PTFE
Valve Size 0.12 inch (3.17 mm)
Maximum Pressure 20.00 psi (14.08 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

3-Way Manual Ball Valve - TMBV - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Valve Type Ball
Primary Material PVC; CPVC (optional feature)
Valve Size 0.50 to 2.00 inch (12.70 to 50.80 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type BQ - EBQE-B-VC 3X4 ODF 30
Specs
Valve Type Thermostatic Expansion
Media R-22, R-422D
Valve Size 0.38 inch (9.52 mm)
View Details
16mm FLATPROP EQP - 12-216C-04621+EQPFIL+BED - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.60 mm)
View Details