NResearch Datasheets for Tube Fittings
Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components.
Tube Fittings: Learn more
| Product Name | Notes |
|---|---|
| Chemicaly Inert two and three piece fitting sets offer positive sealing without troubling dead space and are for use with NResearch Teflon and Silicone tubing. | |
| NResearch Miscellaneous Fittings consist of clamping rings & compression washers, Kel-F seals & ferrules and an assorted selection of Teflon nuts. | |
| NResearch Plugs are available in 10-32, 1/4-28 and 1/8 NPT configurations and can be used in conjunction with piping manifolds as well as other NResearch products. | |
| NResearch Teflon & Kel-F inert connectors are chemically inert and offer the purity and corrosion resistance required of demanding chemistry applications. NResearch Teflon & Kel-F inert connectors are designed with... | |
| These standard barb fittings are molded with mold tooling designed to eliminate parting lines on the critical sealing surface of the barbs. The product does not contain regrind and is... | |
| These Zero Dead Volume fittings were designed by NResearch Inc. to eliminate unwanted dead volume created when using standard fittings. Where dead volume is a concern, these fittings are a... |