NResearch Inc. Two Way Isolation valves are low power consumption products designed for systems requiring a compact, rugged component which has zero dead volume. Our patented design is unique and permits bidirectional flow with the rated pressure applied at either port. Due to our high efficiency solenoid, the valves are considerably smaller than comparable products.
| NResearch | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | GB225T011 |
| Product Name | Three Port 2-Way Quick Flush-Closed |
| Valve Type | Diaphragm; Solenoid |
| Primary Material | PTFE |
| Valve Size | 0.25 inch (6.35 mm) |
| Maximum Pressure | 30.00 psi (21.11 m H2O) |