NResearch Gradient 3 x 2-Way Valve-Closed EL507110

Description
NResearch Inc. gradient manifolds incorporate two, three, four and six separate isolation valves integral to a single block. The valves have independent inlets and one common outlet or conversely, one common inlet and two, three, four or six independent outlets. These gradient manifolds are useful for solvent selection, steam splitting, flushing and other automated applications.
Datasheet
Description
NResearch Inc. gradient manifolds incorporate two, three, four and six separate isolation valves integral to a single block. The valves have independent inlets and one common outlet or conversely, one common inlet and two, three, four or six independent outlets. These gradient manifolds are useful for solvent selection, steam splitting, flushing and other automated applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gradient 3 x 2-Way Valve-Closed - EL507110 - NResearch
West Caldwell, NJ, United States
Gradient 3 x 2-Way Valve-Closed
EL507110
Gradient 3 x 2-Way Valve-Closed EL507110
NResearch Inc. gradient manifolds incorporate two, three, four and six separate isolation valves integral to a single block. The valves have independent inlets and one common outlet or conversely, one common inlet and two, three, four or six independent outlets. These gradient manifolds are useful for solvent selection, steam splitting, flushing and other automated applications.

NResearch Inc. gradient manifolds incorporate two, three, four and six separate isolation valves integral to a single block. The valves have independent inlets and one common outlet or conversely, one common inlet and two, three, four or six independent outlets. These gradient manifolds are useful for solvent selection, steam splitting, flushing and other automated applications.

Supplier's Site Datasheet

Technical Specifications

  NResearch
Product Category Industrial Valves
Product Number EL507110
Product Name Gradient 3 x 2-Way Valve-Closed
Valve Type Solenoid
Primary Material PTFE
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 30.00 psi (21.11 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

22mm INTERSOL - 09-211I-02-30+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.05 inch (1.20 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details
Pneumatic Pressure Regulators - 1215640 - RS Components, Ltd.
Specs
Media Air
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 116.03 psi (81.66 m H2O)
View Details
Electrically Actuated Stainless Steel Ball Valve - E3S Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and corrosive fluids; Air; Compressed Air; Chemical
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details