NResearch 4 x NO & 4 x NC Pinch Valve 360P081-21

Description
Suitable for pinch applications that require synchronous switching of eight streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with eight one foot sections of silicone tubing standard, sizes listed below are standard. Consult factory for use with client specified tubing. Each valve is operated with a single solenoid.
Description
Suitable for pinch applications that require synchronous switching of eight streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with eight one foot sections of silicone tubing standard, sizes listed below are standard. Consult factory for use with client specified tubing. Each valve is operated with a single solenoid.

Suppliers

Company
Product
Description
Supplier Links
4 x NO & 4 x NC Pinch Valve - 360P081-21 - NResearch
West Caldwell, NJ, United States
4 x NO & 4 x NC Pinch Valve
360P081-21
4 x NO & 4 x NC Pinch Valve 360P081-21
Suitable for pinch applications that require synchronous switching of eight streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with eight one foot sections of silicone tubing standard, sizes listed below are standard. Consult factory for use with client specified tubing. Each valve is operated with a single solenoid.

Suitable for pinch applications that require synchronous switching of eight streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with eight one foot sections of silicone tubing standard, sizes listed below are standard. Consult factory for use with client specified tubing. Each valve is operated with a single solenoid.

Supplier's Site

Technical Specifications

  NResearch
Product Category Industrial Valves
Product Number 360P081-21
Product Name 4 x NO & 4 x NC Pinch Valve
Valve Type Pinch; Solenoid
Primary Material PTFE
Valve Size 0.06 inch (1.59 mm)
Maximum Pressure 30.00 psi (21.11 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

187 Side-Exit Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Ball-Style Check Valves
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 4000.00 psi (2815 m H2O)
View Details
Full Port Brass Ball Valve - 161L-3 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Solenoid Valves - 5000006163-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details