NResearch 4 x NO & 4 x NC Pinch Valve 360P082-11

Description
Suitable for pinch applications that require synchronous switching of eight streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with eight one foot sections of silicone tubing standard, sizes listed below are standard. Consult factory for use with client specified tubing. Each valve is operated with a single solenoid.
Description
Suitable for pinch applications that require synchronous switching of eight streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with eight one foot sections of silicone tubing standard, sizes listed below are standard. Consult factory for use with client specified tubing. Each valve is operated with a single solenoid.

Suppliers

Company
Product
Description
Supplier Links
4 x NO & 4 x NC Pinch Valve - 360P082-11 - NResearch
West Caldwell, NJ, United States
4 x NO & 4 x NC Pinch Valve
360P082-11
4 x NO & 4 x NC Pinch Valve 360P082-11
Suitable for pinch applications that require synchronous switching of eight streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with eight one foot sections of silicone tubing standard, sizes listed below are standard. Consult factory for use with client specified tubing. Each valve is operated with a single solenoid.

Suitable for pinch applications that require synchronous switching of eight streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with eight one foot sections of silicone tubing standard, sizes listed below are standard. Consult factory for use with client specified tubing. Each valve is operated with a single solenoid.

Supplier's Site

Technical Specifications

  NResearch
Product Category Industrial Valves
Product Number 360P082-11
Product Name 4 x NO & 4 x NC Pinch Valve
Valve Type Pinch; Solenoid
Primary Material PTFE
Valve Size 0.03 inch (0.79 mm)
Maximum Pressure 30.00 psi (21.11 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

HVXM Large Body PTFE Valve - 36758 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
Stainless Steel Ultra High Purity (UHP) High Pressure Manual Diaphragm Valve -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Diaphragm
Primary Material Stainless Steel
Media Gas
View Details
1
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
View Details
1 1/4 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV125 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 1.25 inch (31.75 mm)
View Details