NResearch Four Port 2-Way Quick Flush-Closed AN225T01

Description
NResearch Inc. Two Way Isolation valves are low power consumption products designed for systems requiring a compact, rugged component which has zero dead volume. Our patented design is unique and permits bidirectional flow with the rated pressure applied at either port. Due to our high efficiency solenoid, the valves are considerably smaller than comparable products.
Description
NResearch Inc. Two Way Isolation valves are low power consumption products designed for systems requiring a compact, rugged component which has zero dead volume. Our patented design is unique and permits bidirectional flow with the rated pressure applied at either port. Due to our high efficiency solenoid, the valves are considerably smaller than comparable products.

Suppliers

Company
Product
Description
Supplier Links
West Caldwell, NJ, United States
Four Port 2-Way Quick Flush-Closed
AN225T01
Four Port 2-Way Quick Flush-Closed AN225T01
NResearch Inc. Two Way Isolation valves are low power consumption products designed for systems requiring a compact, rugged component which has zero dead volume. Our patented design is unique and permits bidirectional flow with the rated pressure applied at either port. Due to our high efficiency solenoid, the valves are considerably smaller than comparable products.

NResearch Inc. Two Way Isolation valves are low power consumption products designed for systems requiring a compact, rugged component which has zero dead volume. Our patented design is unique and permits bidirectional flow with the rated pressure applied at either port. Due to our high efficiency solenoid, the valves are considerably smaller than comparable products.

Supplier's Site

Technical Specifications

  NResearch
Product Category Industrial Valves
Product Number AN225T01
Product Name Four Port 2-Way Quick Flush-Closed
Valve Type Diaphragm; Solenoid
Primary Material PTFE
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 30.00 psi (21.11 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1221020 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material CPVC; CPVC
Valve Size 2.00 inch (50.80 mm)
View Details
M3 Threaded Ports, One Inlet & Multi Outlet Rotary Selector Valve - SV - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
Battery Pack Protective Valve - Battery Pack Protective Valve - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material PA6
Media Air; Breathable
View Details
2-Way Miniature Pinch Valve - NPV2-1O-02-12 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 30.00 psi (21.11 m H2O)
View Details