NResearch 1 Tube NC Pinch Valve 161P010

Description
Suitable for applications where fluid must be isolated from the valve parts. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with one foot of silicone tubing standard, sizes listed below are standard. Consult factory for use with client specified tubing.
Datasheet
Description
Suitable for applications where fluid must be isolated from the valve parts. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with one foot of silicone tubing standard, sizes listed below are standard. Consult factory for use with client specified tubing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 Tube NC Pinch Valve - 161P010 - NResearch
West Caldwell, NJ, United States
1 Tube NC Pinch Valve
161P010
1 Tube NC Pinch Valve 161P010
Suitable for applications where fluid must be isolated from the valve parts. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with one foot of silicone tubing standard, sizes listed below are standard. Consult factory for use with client specified tubing.

Suitable for applications where fluid must be isolated from the valve parts. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with one foot of silicone tubing standard, sizes listed below are standard. Consult factory for use with client specified tubing.

Supplier's Site Datasheet

Technical Specifications

  NResearch
Product Category Industrial Valves
Product Number 161P010
Product Name 1 Tube NC Pinch Valve
Valve Type Pinch; Solenoid
Primary Material PTFE
Valve Size 0.03 inch (0.76 mm)
Maximum Pressure 30.00 psi (21.11 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

15mm MICROSOL Interface IS - 11-312E-06-HP+H110003+AYJ - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Number of Ports 3
View Details
Solenoid Valves - 1440803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Solenoid
Primary Material Brass / Bronze; Brass
Media Gas; Gas, liquid
View Details
Pneumatically Actuated Stainless Steel Ball Valve - P3S Series - DynaQuip Controls
Specs
Valve Type Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil, food and beverage and severe service; Air; Compressed Air; Chemical
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details