NResearch 2 x NO & 2 x NC Pinch Valve 360P071-21

Description
Suitable for pinch applications that require synchronous switching of four streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with four one foot sections of silicone tubing standard, sizes listed below are standard. Consult factory for use with client specified tubing. Each valve is operated with a single solenoid.
Description
Suitable for pinch applications that require synchronous switching of four streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with four one foot sections of silicone tubing standard, sizes listed below are standard. Consult factory for use with client specified tubing. Each valve is operated with a single solenoid.

Suppliers

Company
Product
Description
Supplier Links
2 x NO & 2 x NC Pinch Valve - 360P071-21 - NResearch
West Caldwell, NJ, United States
2 x NO & 2 x NC Pinch Valve
360P071-21
2 x NO & 2 x NC Pinch Valve 360P071-21
Suitable for pinch applications that require synchronous switching of four streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with four one foot sections of silicone tubing standard, sizes listed below are standard. Consult factory for use with client specified tubing. Each valve is operated with a single solenoid.

Suitable for pinch applications that require synchronous switching of four streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with four one foot sections of silicone tubing standard, sizes listed below are standard. Consult factory for use with client specified tubing. Each valve is operated with a single solenoid.

Supplier's Site

Technical Specifications

  NResearch
Product Category Industrial Valves
Product Number 360P071-21
Product Name 2 x NO & 2 x NC Pinch Valve
Valve Type Pinch; Solenoid
Primary Material PTFE
Valve Size 0.06 inch (1.59 mm)
Maximum Pressure 30.00 psi (21.11 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Self-Closing Thermoplastic Check Valve - CK - Plast-O-Matic Valves, Inc.
Specs
Valve Type Check; Self-Closing Check Valve
Primary Material PTFE
Media Acids, Caustics, Chlorine Solutions
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MVE-34-GA 7X9 ODF 10' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.25 inch (6.35 mm)
View Details
32mm BACOSOL - 04-211-205-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details