NResearch 1 Tube NC Pinch Valve 648P013-82

Description
Suitable for applications where fluid must be isolated from the valve parts. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with one foot of silicone tubing standard, sizes listed below are standard. Consult factory for use with client specified tubing.
Description
Suitable for applications where fluid must be isolated from the valve parts. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with one foot of silicone tubing standard, sizes listed below are standard. Consult factory for use with client specified tubing.

Suppliers

Company
Product
Description
Supplier Links
1 Tube NC Pinch Valve - 648P013-82 - NResearch
West Caldwell, NJ, United States
1 Tube NC Pinch Valve
648P013-82
1 Tube NC Pinch Valve 648P013-82
Suitable for applications where fluid must be isolated from the valve parts. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with one foot of silicone tubing standard, sizes listed below are standard. Consult factory for use with client specified tubing.

Suitable for applications where fluid must be isolated from the valve parts. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with one foot of silicone tubing standard, sizes listed below are standard. Consult factory for use with client specified tubing.

Supplier's Site

Technical Specifications

  NResearch
Product Category Industrial Valves
Product Number 648P013-82
Product Name 1 Tube NC Pinch Valve
Valve Type Pinch; Solenoid
Primary Material PTFE
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 20.00 psi (14.08 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Seat-On-Body Butterfly Valves - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
High Pressure High Temperature Pneumatic Ultrahigh Purity Stainless Steel Diaphragm Valves -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Diaphragm
Primary Material Stainless Steel
Media Air
View Details
Valve, Pressure Relief, 0-25 Psig, 1/4
Specs
Valve Type Relief
Media Gas; Air
Valve Size 0.25 inch (6.35 mm)
View Details
T 21 Ball Valve 0 5 4 - 121616010 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 0.98 inch (25.00 mm)
View Details