NResearch Gradient 2 x 2-Way Valve-Closed HP225T052

Description
NResearch Inc. gradient manifolds incorporate two, three, four and six separate isolation valves integral to a single block. The valves have independent inlets and one common outlet or conversely, one common inlet and two, three, four or six independent outlets. These gradient manifolds are useful for solvent selection, steam splitting, flushing and other automated applications.
Description
NResearch Inc. gradient manifolds incorporate two, three, four and six separate isolation valves integral to a single block. The valves have independent inlets and one common outlet or conversely, one common inlet and two, three, four or six independent outlets. These gradient manifolds are useful for solvent selection, steam splitting, flushing and other automated applications.

Suppliers

Company
Product
Description
Supplier Links
Gradient 2 x 2-Way Valve-Closed - HP225T052 - NResearch
West Caldwell, NJ, United States
Gradient 2 x 2-Way Valve-Closed
HP225T052
Gradient 2 x 2-Way Valve-Closed HP225T052
NResearch Inc. gradient manifolds incorporate two, three, four and six separate isolation valves integral to a single block. The valves have independent inlets and one common outlet or conversely, one common inlet and two, three, four or six independent outlets. These gradient manifolds are useful for solvent selection, steam splitting, flushing and other automated applications.

NResearch Inc. gradient manifolds incorporate two, three, four and six separate isolation valves integral to a single block. The valves have independent inlets and one common outlet or conversely, one common inlet and two, three, four or six independent outlets. These gradient manifolds are useful for solvent selection, steam splitting, flushing and other automated applications.

Supplier's Site

Technical Specifications

  NResearch
Product Category Industrial Valves
Product Number HP225T052
Product Name Gradient 2 x 2-Way Valve-Closed
Valve Type Solenoid
Primary Material PTFE
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

HVXM Large Body PTFE Valve - 36781 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
High Purity High Pressure Stainless Steel Needle Valve Natural Gas Flow Control Valve JNV Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Needle
Primary Material Stainless Steel
Media Gas
View Details
2
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
View Details
6 in. Size Foot Valve|Master File - FV600 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 6.00 inch (152.40 mm)
View Details