NResearch 4 Tube NO Pinch Valve 360P063-21

Description
Suitable for pinch applications that require synchronous switching of four streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with four one foot sections of silicone tubing standard, sizes listed below are standard. Consult factory for use with client specified tubing. Each valve is operated with a single solenoid.
Description
Suitable for pinch applications that require synchronous switching of four streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with four one foot sections of silicone tubing standard, sizes listed below are standard. Consult factory for use with client specified tubing. Each valve is operated with a single solenoid.

Suppliers

Company
Product
Description
Supplier Links
4 Tube NO Pinch Valve - 360P063-21 - NResearch
West Caldwell, NJ, United States
4 Tube NO Pinch Valve
360P063-21
4 Tube NO Pinch Valve 360P063-21
Suitable for pinch applications that require synchronous switching of four streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with four one foot sections of silicone tubing standard, sizes listed below are standard. Consult factory for use with client specified tubing. Each valve is operated with a single solenoid.

Suitable for pinch applications that require synchronous switching of four streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with four one foot sections of silicone tubing standard, sizes listed below are standard. Consult factory for use with client specified tubing. Each valve is operated with a single solenoid.

Supplier's Site

Technical Specifications

  NResearch
Product Category Industrial Valves
Product Number 360P063-21
Product Name 4 Tube NO Pinch Valve
Valve Type Pinch; Solenoid
Primary Material PTFE
Valve Size 0.06 inch (1.59 mm)
Maximum Pressure 30.00 psi (21.11 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

In-Line Pressure Relief Valve - RVDT - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Valve Type Relief; Anti-Siphon
Primary Material PVC; CPVC (optional feature); PTFE (optional feature); PP (optional feature); PVDF (optional feature)
Media Water; Ultra-Pure Water, Conc. Etchants
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SV-4-Z 4X7 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.50 inch (12.70 mm)
View Details
15mm MICROSOL - 01-221P200-H0+631A1+AYZ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.50 mm)
View Details