NResearch Three Port 2-Way Quick Flush-Closed BIS225T012

Description
NResearch Inc. Two Way Isolation valves are low power consumption products designed for systems requiring a compact, rugged component which has zero dead volume. Our patented design is unique and permits bidirectional flow with the rated pressure applied at either port. Due to our high efficiency solenoid, the valves are considerably smaller than comparable products.
Description
NResearch Inc. Two Way Isolation valves are low power consumption products designed for systems requiring a compact, rugged component which has zero dead volume. Our patented design is unique and permits bidirectional flow with the rated pressure applied at either port. Due to our high efficiency solenoid, the valves are considerably smaller than comparable products.

Suppliers

Company
Product
Description
Supplier Links
West Caldwell, NJ, United States
Three Port 2-Way Quick Flush-Closed
BIS225T012
Three Port 2-Way Quick Flush-Closed BIS225T012
NResearch Inc. Two Way Isolation valves are low power consumption products designed for systems requiring a compact, rugged component which has zero dead volume. Our patented design is unique and permits bidirectional flow with the rated pressure applied at either port. Due to our high efficiency solenoid, the valves are considerably smaller than comparable products.

NResearch Inc. Two Way Isolation valves are low power consumption products designed for systems requiring a compact, rugged component which has zero dead volume. Our patented design is unique and permits bidirectional flow with the rated pressure applied at either port. Due to our high efficiency solenoid, the valves are considerably smaller than comparable products.

Supplier's Site

Technical Specifications

  NResearch
Product Category Industrial Valves
Product Number BIS225T012
Product Name Three Port 2-Way Quick Flush-Closed
Valve Type Diaphragm; Solenoid
Primary Material PTFE
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 30.00 psi (21.11 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Dual Syringe Dispenser Valve - 35842 - Hamilton Company
Specs
Valve Type Sampling
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
Stainless Steel Ultra High Purity (UHP) High Pressure Manual Diaphragm Valve -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Diaphragm
Primary Material Stainless Steel
Media Gas
View Details
Full Port Lead Free Brass Ball Valve - 1570LF-1-1/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
3 in. Size Foot Valve|Master File - FV300 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 3.00 inch (76.20 mm)
View Details