NResearch Dual Synchronous 3-Way Valve 360K041

Description
NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam switching, solvent selection, flushing and other automated applications.
Description
NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam switching, solvent selection, flushing and other automated applications.

Suppliers

Company
Product
Description
Supplier Links
Dual Synchronous 3-Way Valve - 360K041 - NResearch
West Caldwell, NJ, United States
Dual Synchronous 3-Way Valve
360K041
Dual Synchronous 3-Way Valve 360K041
NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam switching, solvent selection, flushing and other automated applications.

NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam switching, solvent selection, flushing and other automated applications.

Supplier's Site

Technical Specifications

  NResearch
Product Category Industrial Valves
Product Number 360K041
Product Name Dual Synchronous 3-Way Valve
Valve Type Diverter; Diaphragm; Solenoid
Primary Material PolyChloroTriFluoroEthylene (Kel-F)
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 30.00 psi (21.11 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543041 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 1.97 inch (50.00 mm)
View Details
57P Butterfly Valve Lever 1 5 8 - 103741040 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 3.94 inch (100.00 mm)
Actuation Manual
View Details
5.5 mm Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.22 inch (5.47 mm)
Maximum Pressure 4061.03 psi (2858 m H2O)
View Details