NResearch 2-Way NC Isolation Valves-Closed 161T012

Description
NResearch Inc. Two Way Normally Closed Isolation valves are low power consumption products designed for systems requiring a compact, rugged component which has zero dead volume.
Datasheet
Description
NResearch Inc. Two Way Normally Closed Isolation valves are low power consumption products designed for systems requiring a compact, rugged component which has zero dead volume.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Way NC Isolation Valves-Closed - 161T012 - NResearch
West Caldwell, NJ, United States
2-Way NC Isolation Valves-Closed
161T012
2-Way NC Isolation Valves-Closed 161T012
NResearch Inc. Two Way Normally Closed Isolation valves are low power consumption products designed for systems requiring a compact, rugged component which has zero dead volume.

NResearch Inc. Two Way Normally Closed Isolation valves are low power consumption products designed for systems requiring a compact, rugged component which has zero dead volume.

Supplier's Site Datasheet

Technical Specifications

  NResearch
Product Category Industrial Valves
Product Number 161T012
Product Name 2-Way NC Isolation Valves-Closed
Valve Type Diaphragm; Solenoid
Primary Material PTFE
Valve Size 0.19 inch (4.83 mm)
Maximum Pressure 30.00 psi (21.11 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

16mm FLATPROP EQI - 12-216C-04520+EQIFIL+BDZ - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details
Pneumatic Manual Control Valves - 1442671 - RS Components, Ltd.
Specs
Valve Type Control Valve
Media Air
Valve Size 0.25 inch (6.35 mm)
View Details
Two-Piece Screwed Body Valve - VMH Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details