NResearch 3-Way isolation Manifold Mount Valve HPMMBT032

Description
NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam switching, solvent selection, flushing and other automated applications.
Description
NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam switching, solvent selection, flushing and other automated applications.

Suppliers

Company
Product
Description
Supplier Links
3-Way isolation Manifold Mount Valve - HPMMBT032 - NResearch
West Caldwell, NJ, United States
3-Way isolation Manifold Mount Valve
HPMMBT032
3-Way isolation Manifold Mount Valve HPMMBT032
NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam switching, solvent selection, flushing and other automated applications.

NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam switching, solvent selection, flushing and other automated applications.

Supplier's Site

Technical Specifications

  NResearch
Product Category Industrial Valves
Product Number HPMMBT032
Product Name 3-Way isolation Manifold Mount Valve
Valve Type Diverter; Diaphragm; Solenoid
Primary Material PTFE
Valve Size 0.07 inch (1.78 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

HVX Large Body Panel Mount PTFE Valve - 86904 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
Stainless Steel Ultra High Purity (UHP) High Pressure Manual Diaphragm Valve -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Diaphragm
Primary Material Stainless Steel
Media Gas
View Details
24V AC/DC Double 4-Way NAMUR Solenoid w/ Conduit Connection - DNMR-C2 - Bonomi North America, Inc.
Specs
Valve Type Solenoid
Maximum Pressure 20.00 to 120.00 psi (14.08 to 84.45 m H2O)
Number of Ports 4
View Details
2 1/2 in. Size Foot Valve|Master File - FV250 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 2.50 inch (63.50 mm)
View Details