NResearch 4 x NO & 4 x NC Pinch Valve 360P083-21

Description
Suitable for pinch applications that require synchronous switching of eight streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with eight one foot sections of silicone tubing standard, sizes listed below are standard. Consult factory for use with client specified tubing. Each valve is operated with a single solenoid.
Description
Suitable for pinch applications that require synchronous switching of eight streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with eight one foot sections of silicone tubing standard, sizes listed below are standard. Consult factory for use with client specified tubing. Each valve is operated with a single solenoid.

Suppliers

Company
Product
Description
Supplier Links
4 x NO & 4 x NC Pinch Valve - 360P083-21 - NResearch
West Caldwell, NJ, United States
4 x NO & 4 x NC Pinch Valve
360P083-21
4 x NO & 4 x NC Pinch Valve 360P083-21
Suitable for pinch applications that require synchronous switching of eight streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with eight one foot sections of silicone tubing standard, sizes listed below are standard. Consult factory for use with client specified tubing. Each valve is operated with a single solenoid.

Suitable for pinch applications that require synchronous switching of eight streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with eight one foot sections of silicone tubing standard, sizes listed below are standard. Consult factory for use with client specified tubing. Each valve is operated with a single solenoid.

Supplier's Site

Technical Specifications

  NResearch
Product Category Industrial Valves
Product Number 360P083-21
Product Name 4 x NO & 4 x NC Pinch Valve
Valve Type Pinch; Solenoid
Primary Material PTFE
Valve Size 0.06 inch (1.59 mm)
Maximum Pressure 30.00 psi (21.11 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

8mm CHIPSOL MS - 14-213CM01-B6+AYJ - IMI Life Science
Specs
Media Gas
Valve Size 0.31 inch (8.00 mm)
Maximum Pressure 0.00 to 30.46 psi (0.0 to 21.44 m H2O)
View Details
Ball Valves - 1417715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Ball; Ball
Primary Material Brass / Bronze; Brass
Media Water
View Details
3-Way Utility Ball Valve - VYSA Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Gas; Chemical
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details