NResearch 2 Tube NC Pinch Valve 648P033-42

Description
Suitable for pinch applications that require synchronous switching of two NC streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with two one foot sections of silicone tubing standard, sizes listed below are standard. Consult factory for use with client specified tubing. Each valve is operated with a single solenoid.
Description
Suitable for pinch applications that require synchronous switching of two NC streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with two one foot sections of silicone tubing standard, sizes listed below are standard. Consult factory for use with client specified tubing. Each valve is operated with a single solenoid.

Suppliers

Company
Product
Description
Supplier Links
2 Tube NC Pinch Valve - 648P033-42 - NResearch
West Caldwell, NJ, United States
2 Tube NC Pinch Valve
648P033-42
2 Tube NC Pinch Valve 648P033-42
Suitable for pinch applications that require synchronous switching of two NC streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with two one foot sections of silicone tubing standard, sizes listed below are standard. Consult factory for use with client specified tubing. Each valve is operated with a single solenoid.

Suitable for pinch applications that require synchronous switching of two NC streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with two one foot sections of silicone tubing standard, sizes listed below are standard. Consult factory for use with client specified tubing. Each valve is operated with a single solenoid.

Supplier's Site

Technical Specifications

  NResearch
Product Category Industrial Valves
Product Number 648P033-42
Product Name 2 Tube NC Pinch Valve
Valve Type Diverter; Pinch; Solenoid
Primary Material PTFE
Valve Size 0.12 inch (3.17 mm)
Maximum Pressure 20.00 psi (14.08 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

3-Way Bypass PTFE Diaphragm Valve - TRVDT - Plast-O-Matic Valves, Inc.
Specs
Valve Type Relief
Primary Material PVC; CPVC (optional feature); PTFE (optional feature); PP (optional feature); PVDF (optional feature)
Media Water; Ultra-Pure Water, Conc. Etchants
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SNE-8-CP100 5X9 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-407A/ R-407C/ R-407F
Valve Size 0.62 inch (15.87 mm)
View Details
8mm CHIPSOL MS - 14-213EM01-B6+AWF - IMI Life Science
Specs
Media Gas
Valve Size 0.31 inch (8.00 mm)
Maximum Pressure 0.00 to 30.46 psi (0.0 to 21.44 m H2O)
View Details