Suitable for applications where fluid must be isolated from the valve parts. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with one foot of silicone tubing standard, sizes listed below are standard. Consult factory for use with client specified tubing.
| NResearch | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 360P021-42 |
| Product Name | 1 Tube NO Pinch Valve |
| Valve Type | Pinch; Solenoid |
| Primary Material | PTFE |
| Valve Size | 0.12 inch (3.17 mm) |
| Maximum Pressure | 20.00 psi (14.08 m H2O) |