NResearch 3-Way Isolation Standard Valve T225PK032

Description
NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam switching, solvent selection, flushing and other automated applications.
Datasheet
Description
NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam switching, solvent selection, flushing and other automated applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Way Isolation Standard Valve - T225PK032 - NResearch
West Caldwell, NJ, United States
3-Way Isolation Standard Valve
T225PK032
3-Way Isolation Standard Valve T225PK032
NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam switching, solvent selection, flushing and other automated applications.

NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam switching, solvent selection, flushing and other automated applications.

Supplier's Site Datasheet

Technical Specifications

  NResearch
Product Category Industrial Valves
Product Number T225PK032
Product Name 3-Way Isolation Standard Valve
Valve Type Diverter; Diaphragm; Solenoid
Primary Material Polyetheretherketone (PEEK)
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 30.00 psi (21.11 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

T 342 Diaphragm Valve Manual - 1174015 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PP; Pigmented PP High Purity
Valve Size 1.50 inch (38.10 mm)
View Details
Ultra-Miniature Single Stage Piston Regulator - PR-MLS - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
Connection Description Threaded; Compression
View Details
Flanged Check Valve - DFT® PDC® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check
Primary Material Stainless Steel (optional feature); Steel (optional feature)
Media Water; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
View Details
Intrinsically Safe Soleinoid Valve - EI-3-*-15.5-L - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details