NResearch 3-Way Isolation Standard Valve 648K031

Description
NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam switching, solvent selection, flushing and other automated applications.
Description
NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam switching, solvent selection, flushing and other automated applications.

Suppliers

Company
Product
Description
Supplier Links
3-Way Isolation Standard Valve - 648K031 - NResearch
West Caldwell, NJ, United States
3-Way Isolation Standard Valve
648K031
3-Way Isolation Standard Valve 648K031
NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam switching, solvent selection, flushing and other automated applications.

NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam switching, solvent selection, flushing and other automated applications.

Supplier's Site

Technical Specifications

  NResearch
Product Category Industrial Valves
Product Number 648K031
Product Name 3-Way Isolation Standard Valve
Valve Type Diverter; Diaphragm; Solenoid
Primary Material PolyChloroTriFluoroEthylene (Kel-F)
Valve Size 0.12 inch (3.17 mm)
Maximum Pressure 30.00 psi (21.11 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

32mm BACOSOL - 04-211-202-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details
Solenoid Valves - 1440799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Solenoid
Primary Material Brass / Bronze; Brass
Media Gas; Gas, liquid
View Details
Low Lead Brass Valve - VMG Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Potable Water
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details