NResearch Three Port 2-Way Quick Flush-Closed BI225T012

Description
NResearch Inc. Two Way Isolation valves are low power consumption products designed for systems requiring a compact, rugged component which has zero dead volume. Our patented design is unique and permits bidirectional flow with the rated pressure applied at either port. Due to our high efficiency solenoid, the valves are considerably smaller than comparable products.
Description
NResearch Inc. Two Way Isolation valves are low power consumption products designed for systems requiring a compact, rugged component which has zero dead volume. Our patented design is unique and permits bidirectional flow with the rated pressure applied at either port. Due to our high efficiency solenoid, the valves are considerably smaller than comparable products.

Suppliers

Company
Product
Description
Supplier Links
West Caldwell, NJ, United States
Three Port 2-Way Quick Flush-Closed
BI225T012
Three Port 2-Way Quick Flush-Closed BI225T012
NResearch Inc. Two Way Isolation valves are low power consumption products designed for systems requiring a compact, rugged component which has zero dead volume. Our patented design is unique and permits bidirectional flow with the rated pressure applied at either port. Due to our high efficiency solenoid, the valves are considerably smaller than comparable products.

NResearch Inc. Two Way Isolation valves are low power consumption products designed for systems requiring a compact, rugged component which has zero dead volume. Our patented design is unique and permits bidirectional flow with the rated pressure applied at either port. Due to our high efficiency solenoid, the valves are considerably smaller than comparable products.

Supplier's Site

Technical Specifications

  NResearch
Product Category Industrial Valves
Product Number BI225T012
Product Name Three Port 2-Way Quick Flush-Closed
Valve Type Diaphragm; Solenoid
Primary Material PTFE
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 30.00 psi (21.11 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

57P Butterfly Valve Gear 1 5 14 - 103737080 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 7.87 inch (200.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
Specs
Valve Type Pinch
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Wafer Check Valves - DFT® ALC® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Umbrella; Check
Primary Material Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Steam; Air; Breathable; Compressed Air
View Details
Proportional  In-Line and Manafold Control Valve - E*-P-20-13-A0 - Clippard
Specs
Valve Type Control Valve
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details