NResearch 1 Tube NO Pinch Valve 161P022-11

Description
Suitable for applications where fluid must be isolated from the valve parts. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with one foot of silicone tubing standard, sizes listed below are standard. Consult factory for use with client specified tubing.
Datasheet
Description
Suitable for applications where fluid must be isolated from the valve parts. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with one foot of silicone tubing standard, sizes listed below are standard. Consult factory for use with client specified tubing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 Tube NO Pinch Valve - 161P022-11 - NResearch
West Caldwell, NJ, United States
1 Tube NO Pinch Valve
161P022-11
1 Tube NO Pinch Valve 161P022-11
Suitable for applications where fluid must be isolated from the valve parts. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with one foot of silicone tubing standard, sizes listed below are standard. Consult factory for use with client specified tubing.

Suitable for applications where fluid must be isolated from the valve parts. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with one foot of silicone tubing standard, sizes listed below are standard. Consult factory for use with client specified tubing.

Supplier's Site Datasheet

Technical Specifications

  NResearch
Product Category Industrial Valves
Product Number 161P022-11
Product Name 1 Tube NO Pinch Valve
Valve Type Pinch; Solenoid
Primary Material PTFE
Valve Size 0.03 inch (0.79 mm)
Maximum Pressure 30.00 psi (21.11 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Flanged 0 5 2 - 121466007 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PP; PP
Valve Size 0.79 inch (20.00 mm)
View Details
M3 Threaded Ports, One Inlet & Multi Outlet Rotary Selector Valve - SV - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Isolation Valves - PIV series - Clippard
Specs
Valve Type Diaphragm; Solenoid
Primary Material PEEK; PTFE
Media Water; Gas; Air
View Details