NResearch Inc. Two Way Normally Closed Isolation valves are low power consumption products designed for systems requiring a compact, rugged component which has zero dead volume.
| NResearch | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | HP225T012 |
| Product Name | 2-Way NC Isolation Valves-Closed |
| Valve Type | Diaphragm; Solenoid |
| Primary Material | PTFE |
| Valve Size | 0.25 inch (6.35 mm) |
| Maximum Pressure | 100.00 psi (70.38 m H2O) |