NResearch 2-Way NC Isolation Valves-Open 161T022

Description
NResearch Inc. Two Way Normally Open Isolation valves are low power consumption products designed for systems requiring a compact, rugged component which has zero dead volume.
Datasheet
Description
NResearch Inc. Two Way Normally Open Isolation valves are low power consumption products designed for systems requiring a compact, rugged component which has zero dead volume.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Way NC Isolation Valves-Open - 161T022 - NResearch
West Caldwell, NJ, United States
2-Way NC Isolation Valves-Open
161T022
2-Way NC Isolation Valves-Open 161T022
NResearch Inc. Two Way Normally Open Isolation valves are low power consumption products designed for systems requiring a compact, rugged component which has zero dead volume.

NResearch Inc. Two Way Normally Open Isolation valves are low power consumption products designed for systems requiring a compact, rugged component which has zero dead volume.

Supplier's Site Datasheet

Technical Specifications

  NResearch
Product Category Industrial Valves
Product Number 161T022
Product Name 2-Way NC Isolation Valves-Open
Valve Type Diaphragm; Solenoid
Primary Material PTFE
Valve Size 0.19 inch (4.83 mm)
Maximum Pressure 30.00 psi (21.11 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369084 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 4.88 inch (124.00 mm)
View Details
T 14 Diaphragm Valve Flanged 0 5 2 - 121467012 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; PVDF
Valve Size 1.26 inch (32.00 mm)
View Details
187 Axial Flow Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Ball-Style Check Valves
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details