NResearch 2-Way NC Isolation Valves-Closed HP360T011

Description
NResearch Inc. Two Way Normally Closed Isolation valves are low power consumption products designed for systems requiring a compact, rugged component which has zero dead volume.
Description
NResearch Inc. Two Way Normally Closed Isolation valves are low power consumption products designed for systems requiring a compact, rugged component which has zero dead volume.

Suppliers

Company
Product
Description
Supplier Links
2-Way NC Isolation Valves-Closed - HP360T011 - NResearch
West Caldwell, NJ, United States
2-Way NC Isolation Valves-Closed
HP360T011
2-Way NC Isolation Valves-Closed HP360T011
NResearch Inc. Two Way Normally Closed Isolation valves are low power consumption products designed for systems requiring a compact, rugged component which has zero dead volume.

NResearch Inc. Two Way Normally Closed Isolation valves are low power consumption products designed for systems requiring a compact, rugged component which has zero dead volume.

Supplier's Site

Technical Specifications

  NResearch
Product Category Industrial Valves
Product Number HP360T011
Product Name 2-Way NC Isolation Valves-Closed
Valve Type Diaphragm; Solenoid
Primary Material PTFE
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-100-PVDF-T-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 1.00 inch (25.40 mm)
View Details
Ball Check Valve 0 5 4 - 1223012 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 1.25 inch (31.75 mm)
View Details
Diaphragm Pressure Compensated Flow Control - PCFCD - Beswick Engineering Co., Inc.
Specs
Primary Material Brass / Bronze; Brass
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details