NResearch Three Port 2-Way Quick Flush-Closed HPBT012

Description
NResearch Inc. Two Way Isolation valves are low power consumption products designed for systems requiring a compact, rugged component which has zero dead volume. Our patented design is unique and permits bidirectional flow with the rated pressure applied at either port. Due to our high efficiency solenoid, the valves are considerably smaller than comparable products.
Description
NResearch Inc. Two Way Isolation valves are low power consumption products designed for systems requiring a compact, rugged component which has zero dead volume. Our patented design is unique and permits bidirectional flow with the rated pressure applied at either port. Due to our high efficiency solenoid, the valves are considerably smaller than comparable products.

Suppliers

Company
Product
Description
Supplier Links
West Caldwell, NJ, United States
Three Port 2-Way Quick Flush-Closed
HPBT012
Three Port 2-Way Quick Flush-Closed HPBT012
NResearch Inc. Two Way Isolation valves are low power consumption products designed for systems requiring a compact, rugged component which has zero dead volume. Our patented design is unique and permits bidirectional flow with the rated pressure applied at either port. Due to our high efficiency solenoid, the valves are considerably smaller than comparable products.

NResearch Inc. Two Way Isolation valves are low power consumption products designed for systems requiring a compact, rugged component which has zero dead volume. Our patented design is unique and permits bidirectional flow with the rated pressure applied at either port. Due to our high efficiency solenoid, the valves are considerably smaller than comparable products.

Supplier's Site

Technical Specifications

  NResearch
Product Category Industrial Valves
Product Number HPBT012
Product Name Three Port 2-Way Quick Flush-Closed
Valve Type Diaphragm; Solenoid
Primary Material PolyChloroTriFluoroEthylene (Kel-F)
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE18-M2H-5J-1/4 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Plug, Mech, Hand Tight, Air Test Valve, 1.865
Specs
Primary Material Nylon
Media Air
Maximum Pressure 30.00 psi (21.11 m H2O)
View Details