NResearch 2 Tube NO Pinch Valve 648P042-42

Description
Suitable for pinch applications that require synchronous switching of two NO streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with two one foot sections of silicone tubing standard, sizes listed below are standard. Consult factory for use with client specified tubing. Each valve is operated with a single solenoid.
Description
Suitable for pinch applications that require synchronous switching of two NO streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with two one foot sections of silicone tubing standard, sizes listed below are standard. Consult factory for use with client specified tubing. Each valve is operated with a single solenoid.

Suppliers

Company
Product
Description
Supplier Links
2 Tube NO Pinch Valve - 648P042-42 - NResearch
West Caldwell, NJ, United States
2 Tube NO Pinch Valve
648P042-42
2 Tube NO Pinch Valve 648P042-42
Suitable for pinch applications that require synchronous switching of two NO streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with two one foot sections of silicone tubing standard, sizes listed below are standard. Consult factory for use with client specified tubing. Each valve is operated with a single solenoid.

Suitable for pinch applications that require synchronous switching of two NO streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with two one foot sections of silicone tubing standard, sizes listed below are standard. Consult factory for use with client specified tubing. Each valve is operated with a single solenoid.

Supplier's Site

Technical Specifications

  NResearch
Product Category Industrial Valves
Product Number 648P042-42
Product Name 2 Tube NO Pinch Valve
Valve Type Diverter; Pinch; Solenoid
Primary Material PTFE
Valve Size 0.12 inch (3.17 mm)
Maximum Pressure 20.00 psi (14.08 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Union 0 5 2 - 121528020 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVC; PVC
Valve Size 1.97 inch (50.00 mm)
View Details
Two-Piece Screwed Body Valve - VMA Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 2.00 inch (6.35 to 50.80 mm)
View Details
Single Stage High Accuracy Diaphragm Regulator - PRDB - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details