NResearch 1 Tube NO Pinch Valve 225P022-21

Description
Suitable for applications where fluid must be isolated from the valve parts. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with one foot of silicone tubing standard, sizes listed below are standard. Consult factory for use with client specified tubing.
Description
Suitable for applications where fluid must be isolated from the valve parts. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with one foot of silicone tubing standard, sizes listed below are standard. Consult factory for use with client specified tubing.

Suppliers

Company
Product
Description
Supplier Links
1 Tube NO Pinch Valve - 225P022-21 - NResearch
West Caldwell, NJ, United States
1 Tube NO Pinch Valve
225P022-21
1 Tube NO Pinch Valve 225P022-21
Suitable for applications where fluid must be isolated from the valve parts. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with one foot of silicone tubing standard, sizes listed below are standard. Consult factory for use with client specified tubing.

Suitable for applications where fluid must be isolated from the valve parts. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with one foot of silicone tubing standard, sizes listed below are standard. Consult factory for use with client specified tubing.

Supplier's Site

Technical Specifications

  NResearch
Product Category Industrial Valves
Product Number 225P022-21
Product Name 1 Tube NO Pinch Valve
Valve Type Pinch; Solenoid
Primary Material PTFE
Valve Size 0.06 inch (1.59 mm)
Maximum Pressure 30.00 psi (21.11 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

PSD/4 Valve - 9234-01 - Hamilton Company
Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
Flow Control Stainless Steel Low Pressure Manual Diaphragm Valve For High Purity And Ultra High Purity Gases -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Diaphragm
Primary Material Stainless Steel
Media Gas
View Details
Full Port Brass Ball Valve - 171N-1/2 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
1 1/2 in. Size Foot Valve|Master File - FV150 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 1.50 inch (38.10 mm)
View Details