NResearch 3-Way Isolation w/ Metric Mounting Holes MAT032

Description
NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam switching, solvent selection, flushing and other automated applications.
Description
NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam switching, solvent selection, flushing and other automated applications.

Suppliers

Company
Product
Description
Supplier Links
West Caldwell, NJ, United States
3-Way Isolation w/ Metric Mounting Holes
MAT032
3-Way Isolation w/ Metric Mounting Holes MAT032
NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam switching, solvent selection, flushing and other automated applications.

NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam switching, solvent selection, flushing and other automated applications.

Supplier's Site

Technical Specifications

  NResearch
Product Category Industrial Valves
Product Number MAT032
Product Name 3-Way Isolation w/ Metric Mounting Holes
Valve Type Diverter; Diaphragm; Solenoid
Primary Material PTFE
Valve Size 0.19 to 0.04 inch (4.83 to 1.02 mm)
Maximum Pressure 30.00 psi (21.11 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

8mm CHIPSOL - 14-211CA010HH++AYJ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (1.00 mm)
View Details
Pneumatic Solenoid Valves - 1366936 - RS Components, Ltd.
Specs
Valve Type Solenoid
Primary Material Aluminum; Aluminium alloy
Media Air
View Details
2/3-Pieced High Pressure Hydraulic Valve - VAE Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Steel
Media Hydraulic
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details