NResearch Dual Synchronous 3-Way Valve 225T042

Description
NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam switching, solvent selection, flushing and other automated applications.
Description
NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam switching, solvent selection, flushing and other automated applications.

Suppliers

Company
Product
Description
Supplier Links
Dual Synchronous 3-Way Valve - 225T042 - NResearch
West Caldwell, NJ, United States
Dual Synchronous 3-Way Valve
225T042
Dual Synchronous 3-Way Valve 225T042
NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam switching, solvent selection, flushing and other automated applications.

NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam switching, solvent selection, flushing and other automated applications.

Supplier's Site

Technical Specifications

  NResearch
Product Category Industrial Valves
Product Number 225T042
Product Name Dual Synchronous 3-Way Valve
Valve Type Diverter; Diaphragm; Solenoid
Primary Material PTFE
Valve Size 0.19 inch (4.83 mm)
Maximum Pressure 30.00 psi (21.11 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

HVXM Large Body PTFE Valve - 36782 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
JR1000 Series UHP Ultra High Purity Single Stage Pressure Reducing Regulator And Low To Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 3500.00 psi (2463 m H2O)
View Details
0.75
Specs
Valve Type Diverter; Ball
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
View Details
4 in. Size Polypropylene Ball Valve 8-Bolt Design|Master File - PPBV400 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 4.00 inch (101.60 mm)
View Details