NResearch Gradient 6 x 2-Way Valve-Closed 648T091

Description
NResearch Inc. gradient manifolds incorporate two, three, four and six separate isolation valves integral to a single block. The valves have independent inlets and one common outlet or conversely, one common inlet and two, three, four or six independent outlets. These gradient manifolds are useful for solvent selection, steam splitting, flushing and other automated applications.
Description
NResearch Inc. gradient manifolds incorporate two, three, four and six separate isolation valves integral to a single block. The valves have independent inlets and one common outlet or conversely, one common inlet and two, three, four or six independent outlets. These gradient manifolds are useful for solvent selection, steam splitting, flushing and other automated applications.

Suppliers

Company
Product
Description
Supplier Links
Gradient 6 x 2-Way Valve-Closed - 648T091 - NResearch
West Caldwell, NJ, United States
Gradient 6 x 2-Way Valve-Closed
648T091
Gradient 6 x 2-Way Valve-Closed 648T091
NResearch Inc. gradient manifolds incorporate two, three, four and six separate isolation valves integral to a single block. The valves have independent inlets and one common outlet or conversely, one common inlet and two, three, four or six independent outlets. These gradient manifolds are useful for solvent selection, steam splitting, flushing and other automated applications.

NResearch Inc. gradient manifolds incorporate two, three, four and six separate isolation valves integral to a single block. The valves have independent inlets and one common outlet or conversely, one common inlet and two, three, four or six independent outlets. These gradient manifolds are useful for solvent selection, steam splitting, flushing and other automated applications.

Supplier's Site

Technical Specifications

  NResearch
Product Category Industrial Valves
Product Number 648T091
Product Name Gradient 6 x 2-Way Valve-Closed
Valve Type Solenoid
Primary Material PTFE
Valve Size 0.12 inch (3.17 mm)
Maximum Pressure 30.00 psi (21.11 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Flanged 0 5 2 - 101468005 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; PVDF
Valve Size 0.59 inch (15.00 mm)
View Details
18mm Body, Single Stage Diaphragm Regulator - PRDB-18MM - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
2 Way Normally Closed Air Valve - E*-2-12-L - Clippard
Specs
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details