NResearch Inc. Two Way Normally Open Isolation valves are low power consumption products designed for systems requiring a compact, rugged component which has zero dead volume.
| NResearch | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | MBT022 |
| Product Name | Metric Mounting 2-Way NO-Open |
| Valve Type | Diaphragm; Solenoid |
| Primary Material | PTFE |
| Valve Size | 0.25 inch (6.35 mm) |
| Maximum Pressure | 30.00 psi (21.11 m H2O) |