Integrated Device Technology True Digital PWM Controller (Single-Phase, Single-Rail) ZSPM1025CA1W0

Description
IDT 's ZSPM1025C single-phase digital PWM controller is optimally configured for use with the Murata Power Solutions 25A Power Block OKLP -X/25 and provides a quick route to proven, high-performance smart digital power solutions. The ZSPM1025C PWM controller integrates a digital control loop optimized for ultra-fast transient response, steady-state performance, stability and design flexibility. For improved system reliability, a rich set of protection and monitoring functions is provided. The ZSPM1025C features user-selectable, preconfigured compensators in the digital control loop optimized for use with the Murata Power Solutions 25A power block. IDT 's easy-to-use Pink Power Designer™ software supports development of solutions with fully customizable output voltage and capacitance. The software provides monitoring functions for controller operation, status and system errors. A downloadable reference solution is available, including a graphical user interface, layout guidelines, bill of materials and step-by-step instructions. It is ready to be immediately implemented in the application design.
Datasheet
Description
IDT 's ZSPM1025C single-phase digital PWM controller is optimally configured for use with the Murata Power Solutions 25A Power Block OKLP -X/25 and provides a quick route to proven, high-performance smart digital power solutions. The ZSPM1025C PWM controller integrates a digital control loop optimized for ultra-fast transient response, steady-state performance, stability and design flexibility. For improved system reliability, a rich set of protection and monitoring functions is provided. The ZSPM1025C features user-selectable, preconfigured compensators in the digital control loop optimized for use with the Murata Power Solutions 25A power block. IDT 's easy-to-use Pink Power Designer™ software supports development of solutions with fully customizable output voltage and capacitance. The software provides monitoring functions for controller operation, status and system errors. A downloadable reference solution is available, including a graphical user interface, layout guidelines, bill of materials and step-by-step instructions. It is ready to be immediately implemented in the application design.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
True Digital PWM Controller (Single-Phase, Single-Rail) - ZSPM1025CA1W0 - Integrated Device Technology
San Jose, CA, USA
True Digital PWM Controller (Single-Phase, Single-Rail)
ZSPM1025CA1W0
True Digital PWM Controller (Single-Phase, Single-Rail) ZSPM1025CA1W0
IDT 's ZSPM1025C single-phase digital PWM controller is optimally configured for use with the Murata Power Solutions 25A Power Block OKLP -X/25 and provides a quick route to proven, high-performance smart digital power solutions. The ZSPM1025C PWM controller integrates a digital control loop optimized for ultra-fast transient response, steady-state performance, stability and design flexibility. For improved system reliability, a rich set of protection and monitoring functions is provided. The ZSPM1025C features user-selectable, preconfigured compensators in the digital control loop optimized for use with the Murata Power Solutions 25A power block. IDT 's easy-to-use Pink Power Designer™ software supports development of solutions with fully customizable output voltage and capacitance. The software provides monitoring functions for controller operation, status and system errors. A downloadable reference solution is available, including a graphical user interface, layout guidelines, bill of materials and step-by-step instructions. It is ready to be immediately implemented in the application design.

IDT 's ZSPM1025C single-phase digital PWM controller is optimally configured for use with the Murata Power Solutions 25A Power Block OKLP -X/25 and provides a quick route to proven, high-performance smart digital power solutions. The ZSPM1025C PWM controller integrates a digital control loop optimized for ultra-fast transient response, steady-state performance, stability and design flexibility. For improved system reliability, a rich set of protection and monitoring functions is provided. The ZSPM1025C features user-selectable, preconfigured compensators in the digital control loop optimized for use with the Murata Power Solutions 25A power block. IDT 's easy-to-use Pink Power Designer™ software supports development of solutions with fully customizable output voltage and capacitance. The software provides monitoring functions for controller operation, status and system errors. A downloadable reference solution is available, including a graphical user interface, layout guidelines, bill of materials and step-by-step instructions. It is ready to be immediately implemented in the application design.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Power Supplies
Product Number ZSPM1025CA1W0
Product Name True Digital PWM Controller (Single-Phase, Single-Rail)
Output Voltage 0.6200 to 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A65N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Gates and Inverters - 74AHC1GU04GW-Q100H - ODG (Origin Data Global)
Specs
Package Type SC-70; Other; 5-TSSOP, SC-70-5, SOT-353
Input Voltage 2 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Board Mount Modules - AHF2812D/CHB - 1229904-AHF2812D/CHB - Win Source Electronics
Specs
Output Power 20 watts
View Details