Integrated Device Technology True Digital PWM Controller with Integrated MOSFET Driver ZSPM2000ZI2R1

Description
The ZSPM2000 is a configurable true-digital single-phase PWM controller for high-current, non-isolated DC / DC supplies. The ZSPM2000 includes a high-speed MOSFET driver for a synchronous step-down converter in a single-rail and single-phase con­figuration. The ZSPM2000 integrates a digital control loop, optimized for maximum flexibility and stability, as well as load step and steady-state performance. In addition, a rich set of protection and monitoring functions is provided. On-chip, non-volatile memory ( NVM ) and an I²C interface facilitate configuration. IDT ’s PC -based Pink Power Designer™ graphical user interface ( GUI ) provides a user-friendly and easy-to-use interface to the device for communication and configuration. It can guide the user through the design of the digital compensator and offers intuitive configuration methods for additional features, such as protection and sequencing.
Datasheet
Description
The ZSPM2000 is a configurable true-digital single-phase PWM controller for high-current, non-isolated DC / DC supplies. The ZSPM2000 includes a high-speed MOSFET driver for a synchronous step-down converter in a single-rail and single-phase con­figuration. The ZSPM2000 integrates a digital control loop, optimized for maximum flexibility and stability, as well as load step and steady-state performance. In addition, a rich set of protection and monitoring functions is provided. On-chip, non-volatile memory ( NVM ) and an I²C interface facilitate configuration. IDT ’s PC -based Pink Power Designer™ graphical user interface ( GUI ) provides a user-friendly and easy-to-use interface to the device for communication and configuration. It can guide the user through the design of the digital compensator and offers intuitive configuration methods for additional features, such as protection and sequencing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
True Digital PWM Controller with Integrated MOSFET Driver - ZSPM2000ZI2R1 - Integrated Device Technology
San Jose, CA, USA
True Digital PWM Controller with Integrated MOSFET Driver
ZSPM2000ZI2R1
True Digital PWM Controller with Integrated MOSFET Driver ZSPM2000ZI2R1
The ZSPM2000 is a configurable true-digital single-phase PWM controller for high-current, non-isolated DC / DC supplies. The ZSPM2000 includes a high-speed MOSFET driver for a synchronous step-down converter in a single-rail and single-phase con­figuration. The ZSPM2000 integrates a digital control loop, optimized for maximum flexibility and stability, as well as load step and steady-state performance. In addition, a rich set of protection and monitoring functions is provided. On-chip, non-volatile memory ( NVM ) and an I²C interface facilitate configuration. IDT ’s PC -based Pink Power Designer™ graphical user interface ( GUI ) provides a user-friendly and easy-to-use interface to the device for communication and configuration. It can guide the user through the design of the digital compensator and offers intuitive configuration methods for additional features, such as protection and sequencing.

The ZSPM2000 is a configurable true-digital single-phase PWM controller for high-current, non-isolated DC / DC supplies. The ZSPM2000 includes a high-speed MOSFET driver for a synchronous step-down converter in a single-rail and single-phase con­figuration. The ZSPM2000 integrates a digital control loop, optimized for maximum flexibility and stability, as well as load step and steady-state performance. In addition, a rich set of protection and monitoring functions is provided. On-chip, non-volatile memory ( NVM ) and an I²C interface facilitate configuration. IDT ’s PC -based Pink Power Designer™ graphical user interface ( GUI ) provides a user-friendly and easy-to-use interface to the device for communication and configuration. It can guide the user through the design of the digital compensator and offers intuitive configuration methods for additional features, such as protection and sequencing.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Power Supplies
Product Number ZSPM2000ZI2R1
Product Name True Digital PWM Controller with Integrated MOSFET Driver
Output Voltage 0.5000 to 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA13843N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
Gates and Inverters - 74AHCT14BQ,115 - ODG (Origin Data Global)
Specs
Package Type Other; 14-VFQFN Exposed Pad
Features Schmitt Trigger
Input Voltage 4.5 to 5.5 volts
View Details
Power - Power Supply ICs - OPTIREG™ SBC - DCDC SBC - TLE9272QX - TLE9272QX - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
Output Voltage 5 volts
View Details