Integrated Device Technology Programmable Multi-Channel PMIC Solution for Intel Baytrail Atom P9145-I0NAGI

Description
The IDT P9145 is a programmable, multi-channel power management IC ( PMIC ) designed for the Intel® Baytrail Atom™ SoC to meet high performance requirements and provide high-feature integration to minimize system board area and BOM cost. The PMIC includes subsystems for voltage regulation, power sequencing management, A/D conversion, GPIOs, PWMs and others. The P9145 is factory programmable for application specific sequencing and output voltage requirements. The device supports the serial voltage ID ( SVID ) interface for VCC , VNN & VDDQ (optional). The output current capability of the P9145 solution can be increased by adding IDT ’s intelligent, scalable, distributed power units ( DPU ) P9147 and P9148.
Description
The IDT P9145 is a programmable, multi-channel power management IC ( PMIC ) designed for the Intel® Baytrail Atom™ SoC to meet high performance requirements and provide high-feature integration to minimize system board area and BOM cost. The PMIC includes subsystems for voltage regulation, power sequencing management, A/D conversion, GPIOs, PWMs and others. The P9145 is factory programmable for application specific sequencing and output voltage requirements. The device supports the serial voltage ID ( SVID ) interface for VCC , VNN & VDDQ (optional). The output current capability of the P9145 solution can be increased by adding IDT ’s intelligent, scalable, distributed power units ( DPU ) P9147 and P9148.

Suppliers

Company
Product
Description
Supplier Links
Programmable Multi-Channel PMIC Solution for Intel Baytrail Atom - P9145-I0NAGI - Integrated Device Technology
San Jose, CA, USA
Programmable Multi-Channel PMIC Solution for Intel Baytrail Atom
P9145-I0NAGI
Programmable Multi-Channel PMIC Solution for Intel Baytrail Atom P9145-I0NAGI
The IDT P9145 is a programmable, multi-channel power management IC ( PMIC ) designed for the Intel® Baytrail Atom™ SoC to meet high performance requirements and provide high-feature integration to minimize system board area and BOM cost. The PMIC includes subsystems for voltage regulation, power sequencing management, A/D conversion, GPIOs, PWMs and others. The P9145 is factory programmable for application specific sequencing and output voltage requirements. The device supports the serial voltage ID ( SVID ) interface for VCC , VNN & VDDQ (optional). The output current capability of the P9145 solution can be increased by adding IDT ’s intelligent, scalable, distributed power units ( DPU ) P9147 and P9148.

The IDT P9145 is a programmable, multi-channel power management IC ( PMIC ) designed for the Intel® Baytrail Atom™ SoC to meet high performance requirements and provide high-feature integration to minimize system board area and BOM cost. The PMIC includes subsystems for voltage regulation, power sequencing management, A/D conversion, GPIOs, PWMs and others. The P9145 is factory programmable for application specific sequencing and output voltage requirements. The device supports the serial voltage ID ( SVID ) interface for VCC , VNN & VDDQ (optional). The output current capability of the P9145 solution can be increased by adding IDT ’s intelligent, scalable, distributed power units ( DPU ) P9147 and P9148.

Supplier's Site

Technical Specifications

  Integrated Device Technology
Product Category IC Power Supplies
Product Number P9145-I0NAGI
Product Name Programmable Multi-Channel PMIC Solution for Intel Baytrail Atom
Package Type Other; HLA
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5642N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
UC1901 Isolated Feedback Generator - 5962-89441012A - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - 74AHC04PW,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Input Voltage 2 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS115B0LD - TLS115B0LD - Infineon Technologies AG
Specs
Package Type Other; PG-TSON-10
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details