Integrated Device Technology True Digital PWM Controller (Single-Phase, Single-Rail) ZSPM1035CA1W0

Description
IDT 's ZSPM1035C single-phase digital PWM controller is optimally configured for use with the Murata Power Solutions 35A Power Block OKLP -X/35 and provides a quick route to proven, high-performance smart digital power solutions. The ZSPM1035C PWM controller integrates a digital control loop optimized for ultra-fast transient response, steady-state performance, stability and design flexibility. For improved system reliability, a rich set of protection and monitoring functions is provided. The ZSPM1035C features user-selectable, preconfigured compensators in the digital control loop optimized for use with the Murata Power Solutions 35A power block. IDT 's easy-to-use Pink Power Designer™ software helps development of solutions with fully customizable output voltage and output capacitance. The software provides monitoring functions for controller operation, status and system errors. A downloadable reference solution is available, including a graphical user interface, layout guidelines, bill of materials and step-by-step instructions. It is ready to be immediately implemented in the application design.
Datasheet
Description
IDT 's ZSPM1035C single-phase digital PWM controller is optimally configured for use with the Murata Power Solutions 35A Power Block OKLP -X/35 and provides a quick route to proven, high-performance smart digital power solutions. The ZSPM1035C PWM controller integrates a digital control loop optimized for ultra-fast transient response, steady-state performance, stability and design flexibility. For improved system reliability, a rich set of protection and monitoring functions is provided. The ZSPM1035C features user-selectable, preconfigured compensators in the digital control loop optimized for use with the Murata Power Solutions 35A power block. IDT 's easy-to-use Pink Power Designer™ software helps development of solutions with fully customizable output voltage and output capacitance. The software provides monitoring functions for controller operation, status and system errors. A downloadable reference solution is available, including a graphical user interface, layout guidelines, bill of materials and step-by-step instructions. It is ready to be immediately implemented in the application design.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
True Digital PWM Controller (Single-Phase, Single-Rail) - ZSPM1035CA1W0 - Integrated Device Technology
San Jose, CA, USA
True Digital PWM Controller (Single-Phase, Single-Rail)
ZSPM1035CA1W0
True Digital PWM Controller (Single-Phase, Single-Rail) ZSPM1035CA1W0
IDT 's ZSPM1035C single-phase digital PWM controller is optimally configured for use with the Murata Power Solutions 35A Power Block OKLP -X/35 and provides a quick route to proven, high-performance smart digital power solutions. The ZSPM1035C PWM controller integrates a digital control loop optimized for ultra-fast transient response, steady-state performance, stability and design flexibility. For improved system reliability, a rich set of protection and monitoring functions is provided. The ZSPM1035C features user-selectable, preconfigured compensators in the digital control loop optimized for use with the Murata Power Solutions 35A power block. IDT 's easy-to-use Pink Power Designer™ software helps development of solutions with fully customizable output voltage and output capacitance. The software provides monitoring functions for controller operation, status and system errors. A downloadable reference solution is available, including a graphical user interface, layout guidelines, bill of materials and step-by-step instructions. It is ready to be immediately implemented in the application design.

IDT 's ZSPM1035C single-phase digital PWM controller is optimally configured for use with the Murata Power Solutions 35A Power Block OKLP -X/35 and provides a quick route to proven, high-performance smart digital power solutions. The ZSPM1035C PWM controller integrates a digital control loop optimized for ultra-fast transient response, steady-state performance, stability and design flexibility. For improved system reliability, a rich set of protection and monitoring functions is provided. The ZSPM1035C features user-selectable, preconfigured compensators in the digital control loop optimized for use with the Murata Power Solutions 35A power block. IDT 's easy-to-use Pink Power Designer™ software helps development of solutions with fully customizable output voltage and output capacitance. The software provides monitoring functions for controller operation, status and system errors. A downloadable reference solution is available, including a graphical user interface, layout guidelines, bill of materials and step-by-step instructions. It is ready to be immediately implemented in the application design.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Power Supplies
Product Number ZSPM1035CA1W0
Product Name True Digital PWM Controller (Single-Phase, Single-Rail)
Output Voltage 0.6200 to 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA13842N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
Gates and Inverters - HEF40106BTT,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Features Schmitt Trigger
Input Voltage 3 to 15 volts
View Details
DCV011512D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV011512DP-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 11.4 to 12.6 volts
View Details
4 suppliers