Integrated Device Technology WPC 1.1 12V Wireless Power Transmitter for Tx-A6 P9036B-0NTGI8

Description
The P9036B is a highly-integrated WPC -compliant wireless power transmitter IC for power transmitter WPC design TX -A6 which meets the requirements for compliance with the WPC1 .1 standard. The device operates with a 12Vdc adaptor, and it offers both internal and external half-bridge inverters enabling this single part to serve in either type of application. It controls the transferred power by changing the switching frequency of the half-bridge inverter from 115kHz to 205kHz as specified by the WPC specification for an “A6” transmitter. It contains logic circuits required to demodulate and decode WPC -compliant message packets sent by the mobile device to adjust the transferred power. NOTICE : This device is restricted to high volume and strategic applications only. For most customers, consider using our general market devices found at www.idt.com/go/WPkit s.
Datasheet
Description
The P9036B is a highly-integrated WPC -compliant wireless power transmitter IC for power transmitter WPC design TX -A6 which meets the requirements for compliance with the WPC1 .1 standard. The device operates with a 12Vdc adaptor, and it offers both internal and external half-bridge inverters enabling this single part to serve in either type of application. It controls the transferred power by changing the switching frequency of the half-bridge inverter from 115kHz to 205kHz as specified by the WPC specification for an “A6” transmitter. It contains logic circuits required to demodulate and decode WPC -compliant message packets sent by the mobile device to adjust the transferred power. NOTICE : This device is restricted to high volume and strategic applications only. For most customers, consider using our general market devices found at www.idt.com/go/WPkit s.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WPC 1.1 12V Wireless Power Transmitter for Tx-A6 - P9036B-0NTGI8 - Integrated Device Technology
San Jose, CA, USA
WPC 1.1 12V Wireless Power Transmitter for Tx-A6
P9036B-0NTGI8
WPC 1.1 12V Wireless Power Transmitter for Tx-A6 P9036B-0NTGI8
The P9036B is a highly-integrated WPC -compliant wireless power transmitter IC for power transmitter WPC design TX -A6 which meets the requirements for compliance with the WPC1 .1 standard. The device operates with a 12Vdc adaptor, and it offers both internal and external half-bridge inverters enabling this single part to serve in either type of application. It controls the transferred power by changing the switching frequency of the half-bridge inverter from 115kHz to 205kHz as specified by the WPC specification for an “A6” transmitter. It contains logic circuits required to demodulate and decode WPC -compliant message packets sent by the mobile device to adjust the transferred power. NOTICE : This device is restricted to high volume and strategic applications only. For most customers, consider using our general market devices found at www.idt.com/go/WPkit s.

The P9036B is a highly-integrated WPC -compliant wireless power transmitter IC for power transmitter WPC design TX -A6 which meets the requirements for compliance with the WPC1 .1 standard. The device operates with a 12Vdc adaptor, and it offers both internal and external half-bridge inverters enabling this single part to serve in either type of application. It controls the transferred power by changing the switching frequency of the half-bridge inverter from 115kHz to 205kHz as specified by the WPC specification for an “A6” transmitter. It contains logic circuits required to demodulate and decode WPC -compliant message packets sent by the mobile device to adjust the transferred power.

NOTICE : This device is restricted to high volume and strategic applications only. For most customers, consider using our general market devices found at www.idt.com/go/WPkits.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Power Supplies
Product Number P9036B-0NTGI8
Product Name WPC 1.1 12V Wireless Power Transmitter for Tx-A6
Package Type QFP; Other; VFQFP-N 6.0 X 6.0 X 0.8 MM - NO LEAD
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A12N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Gates and Inverters - 74AHC14PW,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Features Schmitt Trigger
Input Voltage 2 to 5.5 volts
View Details
LM25066A System Power Management and Protection IC with PMBus - LM25066APSQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Features Digital Temp Monitor,PMBus,Supports Telemetry Data Storage
Input Voltage 2.9 to 17 volts
View Details
High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3157 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details