Integrated Device Technology True-Digital PWM Controller (Single-Phase, Single-Rail) ZSPM1508ZA1W0

Description
ZSPM15xx family ICs are controllers designed for high-current, non-isolated DC / DC step-down point of load ( POL ) converters. For ease of use, the ZSPM15xx is factory pre-configured for industry standard output voltages and currents enabling fast time-to-market. The ZSPM1508 provides a fixed output voltage of 3.30V with a load current range up to 15A using the recommended inductor value of 2200nH. The ZSPM15xx has a digital control loop that is optimized for maximum stability as well as load step and steady-state performance. ZSPM15xx family ICs have a rich set of integrated fault protection features including over-voltage/under-v oltage, output over-current, and over-temperature protections. To provide flexibility for the end-customer, the over-current protection threshold and the control loop compensation are selectable by the end-customer to match a number of selected power stages. ZSPM15xx family ICs have been optimized for maximum efficiency when used with IDT 's DrMOS devices. Reference designs and application instructions enable a high performance turnkey solution without extensive engineering development.
Datasheet
Description
ZSPM15xx family ICs are controllers designed for high-current, non-isolated DC / DC step-down point of load ( POL ) converters. For ease of use, the ZSPM15xx is factory pre-configured for industry standard output voltages and currents enabling fast time-to-market. The ZSPM1508 provides a fixed output voltage of 3.30V with a load current range up to 15A using the recommended inductor value of 2200nH. The ZSPM15xx has a digital control loop that is optimized for maximum stability as well as load step and steady-state performance. ZSPM15xx family ICs have a rich set of integrated fault protection features including over-voltage/under-v oltage, output over-current, and over-temperature protections. To provide flexibility for the end-customer, the over-current protection threshold and the control loop compensation are selectable by the end-customer to match a number of selected power stages. ZSPM15xx family ICs have been optimized for maximum efficiency when used with IDT 's DrMOS devices. Reference designs and application instructions enable a high performance turnkey solution without extensive engineering development.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
True-Digital PWM Controller (Single-Phase, Single-Rail) - ZSPM1508ZA1W0 - Integrated Device Technology
San Jose, CA, USA
True-Digital PWM Controller (Single-Phase, Single-Rail)
ZSPM1508ZA1W0
True-Digital PWM Controller (Single-Phase, Single-Rail) ZSPM1508ZA1W0
ZSPM15xx family ICs are controllers designed for high-current, non-isolated DC / DC step-down point of load ( POL ) converters. For ease of use, the ZSPM15xx is factory pre-configured for industry standard output voltages and currents enabling fast time-to-market. The ZSPM1508 provides a fixed output voltage of 3.30V with a load current range up to 15A using the recommended inductor value of 2200nH. The ZSPM15xx has a digital control loop that is optimized for maximum stability as well as load step and steady-state performance. ZSPM15xx family ICs have a rich set of integrated fault protection features including over-voltage/under-v oltage, output over-current, and over-temperature protections. To provide flexibility for the end-customer, the over-current protection threshold and the control loop compensation are selectable by the end-customer to match a number of selected power stages. ZSPM15xx family ICs have been optimized for maximum efficiency when used with IDT 's DrMOS devices. Reference designs and application instructions enable a high performance turnkey solution without extensive engineering development.

ZSPM15xx family ICs are controllers designed for high-current, non-isolated DC / DC step-down point of load ( POL ) converters. For ease of use, the ZSPM15xx is factory pre-configured for industry standard output voltages and currents enabling fast time-to-market. The ZSPM1508 provides a fixed output voltage of 3.30V with a load current range up to 15A using the recommended inductor value of 2200nH.
The ZSPM15xx has a digital control loop that is optimized for maximum stability as well as load step and steady-state performance. ZSPM15xx family ICs have a rich set of integrated fault protection features including over-voltage/under-voltage, output over-current, and over-temperature protections. To provide flexibility for the end-customer, the over-current protection threshold and the control loop compensation are selectable by the end-customer to match a number of selected power stages. ZSPM15xx family ICs have been optimized for maximum efficiency when used with IDT 's DrMOS devices. Reference designs and application instructions enable a high performance turnkey solution without extensive engineering development.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Power Supplies
Product Number ZSPM1508ZA1W0
Product Name True-Digital PWM Controller (Single-Phase, Single-Rail)
Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA3647N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Gates and Inverters - 74LVC1G04GM,115 - ODG (Origin Data Global)
Specs
Package Type Other; 6-XFDFN
Input Voltage 1.65 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
UC1637 Switched Mode Controller for DC Motor Drive - 5962-8995701VA - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Features Current-Limited,DC Motor Control,Switching Control
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3166 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN33-12
Input Voltage 2.7 to 5.5 volts
View Details