Integrated Device Technology Distributed Power Unit for P9145 P9148NRGI8

Description
Flexible output current capabilities are key to address modern multi core SoC solutions with a variety of different skews. The IDT P9148 distributed power units ( DPU ) operate as additional phases to the P9145 PMIC to increase the output current of the solution. The device works as a controlled current source fully controlled by the host PMIC . Multiple P9148 devices may be used in parallel to provide additional current to the load. A high-speed proprietary interface between the P9145 and the P9148 provides control and feedback information. The device seamlessly integrates into the PMIC eco-system and is flexible and transparent to the user. IDTP9148 has been designed for systems with single 5V supply available and supports additional features compared to P9147 (optional thermal limit warning flag, load current monitor and automatic load-balancing among phases).
Description
Flexible output current capabilities are key to address modern multi core SoC solutions with a variety of different skews. The IDT P9148 distributed power units ( DPU ) operate as additional phases to the P9145 PMIC to increase the output current of the solution. The device works as a controlled current source fully controlled by the host PMIC . Multiple P9148 devices may be used in parallel to provide additional current to the load. A high-speed proprietary interface between the P9145 and the P9148 provides control and feedback information. The device seamlessly integrates into the PMIC eco-system and is flexible and transparent to the user. IDTP9148 has been designed for systems with single 5V supply available and supports additional features compared to P9147 (optional thermal limit warning flag, load current monitor and automatic load-balancing among phases).

Suppliers

Company
Product
Description
Supplier Links
Distributed Power Unit for P9145 - P9148NRGI8 - Integrated Device Technology
San Jose, CA, USA
Distributed Power Unit for P9145
P9148NRGI8
Distributed Power Unit for P9145 P9148NRGI8
Flexible output current capabilities are key to address modern multi core SoC solutions with a variety of different skews. The IDT P9148 distributed power units ( DPU ) operate as additional phases to the P9145 PMIC to increase the output current of the solution. The device works as a controlled current source fully controlled by the host PMIC . Multiple P9148 devices may be used in parallel to provide additional current to the load. A high-speed proprietary interface between the P9145 and the P9148 provides control and feedback information. The device seamlessly integrates into the PMIC eco-system and is flexible and transparent to the user. IDTP9148 has been designed for systems with single 5V supply available and supports additional features compared to P9147 (optional thermal limit warning flag, load current monitor and automatic load-balancing among phases).

Flexible output current capabilities are key to address modern multi core SoC solutions with a variety of different skews. The IDT P9148 distributed power units ( DPU ) operate as additional phases to the P9145 PMIC to increase the output current of the solution. The device works as a controlled current source fully controlled by the host PMIC . Multiple P9148 devices may be used in parallel to provide additional current to the load. A high-speed proprietary interface between the P9145 and the P9148 provides control and feedback information. The device seamlessly integrates into the PMIC eco-system and is flexible and transparent to the user. IDTP9148 has been designed for systems with single 5V supply available and supports additional features compared to P9147 (optional thermal limit warning flag, load current monitor and automatic load-balancing among phases).

Supplier's Site

Technical Specifications

  Integrated Device Technology
Product Category IC Power Supplies
Product Number P9148NRGI8
Product Name Distributed Power Unit for P9145
Package Type QFP; Other; VFQFP-N 3.0 X 4.0 X 0.9 MM - NO LEAD
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5680N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 11 to 24 volts
View Details
Power Supply Chip >> Motor Driver ICs - DRV8871DDARQ1 - LCSC Electronics Technology (HK) Limited
Specs
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Gates and Inverters - 74AHCT04PW,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power - Power Supply ICs - OPTIREG™ SBC - Lite SBC - TLE9471ES - TLE9471ES - Infineon Technologies AG
Specs
Package Type Other; PG-TSDSO-24
Output Voltage 5 volts
View Details