Integrated Device Technology True Digital PWM Controller (Single-Phase, Single-Rail) ZSPM1063BA1R1

Description
The ZSPM1063 is a configurable true-digital single-phase PWM controller for high-current, non-isolated DC / DC supplies. It operates as a synchronous stepdown converter in a single-rail and single-phase configuration. The ZSPM1063 integrates a digital control loop, optimized for maximum flexibility and stability, as well as load step and steady-state performance. In addition, a rich set of protection and monitoring functions is provided. On-chip, non-volatile memory ( NVM ) and an I2C interface facilitate configuration. The PC -based ZMDI Pink Power Designer™ graphical user interface ( GUI ) provides a user-friendly and easy-to-use interface to the device for communication and configuration. It can guide the user through the design of the digital compensator and offers intuitive configuration methods for additional features, including protection and sequencing.
Datasheet
Description
The ZSPM1063 is a configurable true-digital single-phase PWM controller for high-current, non-isolated DC / DC supplies. It operates as a synchronous stepdown converter in a single-rail and single-phase configuration. The ZSPM1063 integrates a digital control loop, optimized for maximum flexibility and stability, as well as load step and steady-state performance. In addition, a rich set of protection and monitoring functions is provided. On-chip, non-volatile memory ( NVM ) and an I2C interface facilitate configuration. The PC -based ZMDI Pink Power Designer™ graphical user interface ( GUI ) provides a user-friendly and easy-to-use interface to the device for communication and configuration. It can guide the user through the design of the digital compensator and offers intuitive configuration methods for additional features, including protection and sequencing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
True Digital PWM Controller (Single-Phase, Single-Rail) - ZSPM1063BA1R1 - Integrated Device Technology
San Jose, CA, USA
True Digital PWM Controller (Single-Phase, Single-Rail)
ZSPM1063BA1R1
True Digital PWM Controller (Single-Phase, Single-Rail) ZSPM1063BA1R1
The ZSPM1063 is a configurable true-digital single-phase PWM controller for high-current, non-isolated DC / DC supplies. It operates as a synchronous stepdown converter in a single-rail and single-phase configuration. The ZSPM1063 integrates a digital control loop, optimized for maximum flexibility and stability, as well as load step and steady-state performance. In addition, a rich set of protection and monitoring functions is provided. On-chip, non-volatile memory ( NVM ) and an I2C interface facilitate configuration. The PC -based ZMDI Pink Power Designer™ graphical user interface ( GUI ) provides a user-friendly and easy-to-use interface to the device for communication and configuration. It can guide the user through the design of the digital compensator and offers intuitive configuration methods for additional features, including protection and sequencing.

The ZSPM1063 is a configurable true-digital single-phase PWM controller for high-current, non-isolated DC / DC supplies. It operates as a synchronous stepdown converter in a single-rail and single-phase configuration. The ZSPM1063 integrates a digital control loop, optimized for maximum flexibility and stability, as well as load step and steady-state performance. In addition, a rich set of protection and monitoring functions is provided. On-chip, non-volatile memory ( NVM ) and an I2C interface facilitate configuration. The PC -based ZMDI Pink Power Designer™ graphical user interface ( GUI ) provides a user-friendly and easy-to-use interface to the device for communication and configuration. It can guide the user through the design of the digital compensator and offers intuitive configuration methods for additional features, including protection and sequencing.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Power Supplies
Product Number ZSPM1063BA1R1
Product Name True Digital PWM Controller (Single-Phase, Single-Rail)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74LVC04APW,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Input Voltage 1.2 to 3.6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A84N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Power - Power Supply ICs - OPTIREG™ SBC - Mid-Range+ SBC - TLE9261-3BQX - TLE9261-3BQX - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
Output Voltage 5 volts
View Details