Integrated Device Technology Programmable Multi-Channel PMIC Solution for Intel Baytrail Atom P9145-I0NAGI8

Description
The IDT P9145 is a programmable, multi-channel power management IC ( PMIC ) designed for the Intel® Baytrail Atom™ SoC to meet high performance requirements and provide high-feature integration to minimize system board area and BOM cost. The PMIC includes subsystems for voltage regulation, power sequencing management, A/D conversion, GPIOs, PWMs and others. The P9145 is factory programmable for application specific sequencing and output voltage requirements. The device supports the serial voltage ID ( SVID ) interface for VCC , VNN & VDDQ (optional). The output current capability of the P9145 solution can be increased by adding IDT ’s intelligent, scalable, distributed power units ( DPU ) P9147 and P9148.
Description
The IDT P9145 is a programmable, multi-channel power management IC ( PMIC ) designed for the Intel® Baytrail Atom™ SoC to meet high performance requirements and provide high-feature integration to minimize system board area and BOM cost. The PMIC includes subsystems for voltage regulation, power sequencing management, A/D conversion, GPIOs, PWMs and others. The P9145 is factory programmable for application specific sequencing and output voltage requirements. The device supports the serial voltage ID ( SVID ) interface for VCC , VNN & VDDQ (optional). The output current capability of the P9145 solution can be increased by adding IDT ’s intelligent, scalable, distributed power units ( DPU ) P9147 and P9148.

Suppliers

Company
Product
Description
Supplier Links
Programmable Multi-Channel PMIC Solution for Intel Baytrail Atom - P9145-I0NAGI8 - Integrated Device Technology
San Jose, CA, USA
Programmable Multi-Channel PMIC Solution for Intel Baytrail Atom
P9145-I0NAGI8
Programmable Multi-Channel PMIC Solution for Intel Baytrail Atom P9145-I0NAGI8
The IDT P9145 is a programmable, multi-channel power management IC ( PMIC ) designed for the Intel® Baytrail Atom™ SoC to meet high performance requirements and provide high-feature integration to minimize system board area and BOM cost. The PMIC includes subsystems for voltage regulation, power sequencing management, A/D conversion, GPIOs, PWMs and others. The P9145 is factory programmable for application specific sequencing and output voltage requirements. The device supports the serial voltage ID ( SVID ) interface for VCC , VNN & VDDQ (optional). The output current capability of the P9145 solution can be increased by adding IDT ’s intelligent, scalable, distributed power units ( DPU ) P9147 and P9148.

The IDT P9145 is a programmable, multi-channel power management IC ( PMIC ) designed for the Intel® Baytrail Atom™ SoC to meet high performance requirements and provide high-feature integration to minimize system board area and BOM cost. The PMIC includes subsystems for voltage regulation, power sequencing management, A/D conversion, GPIOs, PWMs and others. The P9145 is factory programmable for application specific sequencing and output voltage requirements. The device supports the serial voltage ID ( SVID ) interface for VCC , VNN & VDDQ (optional). The output current capability of the P9145 solution can be increased by adding IDT ’s intelligent, scalable, distributed power units ( DPU ) P9147 and P9148.

Supplier's Site

Technical Specifications

  Integrated Device Technology
Product Category IC Power Supplies
Product Number P9145-I0NAGI8
Product Name Programmable Multi-Channel PMIC Solution for Intel Baytrail Atom
Package Type Other; HLA
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
View Details
Gates and Inverters - 74LVC2G04GW,125 - ODG (Origin Data Global)
Specs
Package Type Other; 6-TSSOP, SC-88, SOT-363
Input Voltage 1.65 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Gates and Inverters - CD74AC04E - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 14-DIP (0.300", 7.62mm)
Input Voltage 1.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High Efficiency 1x/1.5x/2x Mode Charge Pump with PWM Control for White LED Applications - AAT3143 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details