Integrated Device Technology Ultra-compact Dual-mode Wireless Power Receiver IC P9028AC-0NBGI

Description
The P9028AC is an integrated single-chip, dual-mode WPC v1.1-compliant and PMA -compatible, wireless power receiver IC with advanced WPC v1.1 Foreign Object Detection ( FOD ). The device operates with an AC power signal from a resonant tank and converts it into a regulated 5V output voltage, which can be used to supply power to a mobile application. It includes a high efficiency Synchronous Full Bridge Rectifier and 5V tracking LDO output stage. The P9028AC is used in automatic dual mode with either WPC AC or PMA DC modulation connections for improved efficiency. The device includes the control circuit required to modulate the load to transmit WPC -compliant or PMA -compatible message packets to the base station. It uses minimal external components to reduce overall solution area. The P9028AC employs advanced programmable WPC FOD techniques to detect foreign metallic objects placed on the transmitter base station derived from a transmitted and received power transfer algorithm. NOTICE : This device is restricted to high volume and strategic applications only. For most customers, consider using our general market devices found at www.idt.com/go/WPkit s.
Datasheet
Description
The P9028AC is an integrated single-chip, dual-mode WPC v1.1-compliant and PMA -compatible, wireless power receiver IC with advanced WPC v1.1 Foreign Object Detection ( FOD ). The device operates with an AC power signal from a resonant tank and converts it into a regulated 5V output voltage, which can be used to supply power to a mobile application. It includes a high efficiency Synchronous Full Bridge Rectifier and 5V tracking LDO output stage. The P9028AC is used in automatic dual mode with either WPC AC or PMA DC modulation connections for improved efficiency. The device includes the control circuit required to modulate the load to transmit WPC -compliant or PMA -compatible message packets to the base station. It uses minimal external components to reduce overall solution area. The P9028AC employs advanced programmable WPC FOD techniques to detect foreign metallic objects placed on the transmitter base station derived from a transmitted and received power transfer algorithm. NOTICE : This device is restricted to high volume and strategic applications only. For most customers, consider using our general market devices found at www.idt.com/go/WPkit s.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-compact Dual-mode Wireless Power Receiver IC - P9028AC-0NBGI - Integrated Device Technology
San Jose, CA, USA
Ultra-compact Dual-mode Wireless Power Receiver IC
P9028AC-0NBGI
Ultra-compact Dual-mode Wireless Power Receiver IC P9028AC-0NBGI
The P9028AC is an integrated single-chip, dual-mode WPC v1.1-compliant and PMA -compatible, wireless power receiver IC with advanced WPC v1.1 Foreign Object Detection ( FOD ). The device operates with an AC power signal from a resonant tank and converts it into a regulated 5V output voltage, which can be used to supply power to a mobile application. It includes a high efficiency Synchronous Full Bridge Rectifier and 5V tracking LDO output stage. The P9028AC is used in automatic dual mode with either WPC AC or PMA DC modulation connections for improved efficiency. The device includes the control circuit required to modulate the load to transmit WPC -compliant or PMA -compatible message packets to the base station. It uses minimal external components to reduce overall solution area. The P9028AC employs advanced programmable WPC FOD techniques to detect foreign metallic objects placed on the transmitter base station derived from a transmitted and received power transfer algorithm. NOTICE : This device is restricted to high volume and strategic applications only. For most customers, consider using our general market devices found at www.idt.com/go/WPkit s.

The P9028AC is an integrated single-chip, dual-mode WPC v1.1-compliant and PMA -compatible, wireless power receiver IC with advanced WPC v1.1 Foreign Object Detection ( FOD ). The device operates with an AC power signal from a resonant tank and converts it into a regulated 5V output voltage, which can be used to supply power to a mobile application. It includes a high efficiency Synchronous Full Bridge Rectifier and 5V tracking LDO output stage. The P9028AC is used in automatic dual mode with either WPC AC or PMA DC modulation connections for improved efficiency.

The device includes the control circuit required to modulate the load to transmit WPC -compliant or PMA -compatible message packets to the base station. It uses minimal external components to reduce overall solution area. The P9028AC employs advanced programmable WPC FOD techniques to detect foreign metallic objects placed on the transmitter base station derived from a transmitted and received power transfer algorithm.

NOTICE : This device is restricted to high volume and strategic applications only. For most customers, consider using our general market devices found at www.idt.com/go/WPkits.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Power Supplies
Product Number P9028AC-0NBGI
Product Name Ultra-compact Dual-mode Wireless Power Receiver IC
Package Type QFP; Other; VQFP-N 5MM X 5MM X. .8MM -NO LEA
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A41N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
High Efficiency 1.5x Fractional Charge Pump for White LED Applications - AAT3114 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN44-16
Input Voltage 2.7 to 5.5 volts
View Details
Gates and Inverters - 74LV1T04GWH - ODG (Origin Data Global)
Specs
Package Type SC-70; Other; 5-TSSOP, SC-70-5, SOT-353
Input Voltage 1.6 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Supply Chip >> Motor Driver ICs - DRV8244SQRYJRQ1 - LCSC Electronics Technology (HK) Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details