Integrated Device Technology 8W, Qi-compliant, Wireless Power Transmitter IC P9038-RNDGI

Description
The P9038 is a WPC -compliant Wireless Power Transmitter for A5 and A11 designs operating from 5V supplies conforming with WPC Specification 1.1.2. Operating in the WPC -compliant mode, the integrated full-bridge inverter supports 8W power transfer utilizing the P902x Receiver family, and ensures efficient switching with EMI / RFI emissions that are better than the requirements of the WPC specification. To safeguard the device and the system under fault conditions, the P9038 offers resistor programmable Foreign Object Detection, built-in Over-Current protection, and programmable Over-Voltage / Over-Temperature protection. This transmitter is extremely easy to use and provides a complete WPC -compliant solution with minimum external parts count, requiring significantly less board space and lower total solution cost than competing products.
Datasheet
Description
The P9038 is a WPC -compliant Wireless Power Transmitter for A5 and A11 designs operating from 5V supplies conforming with WPC Specification 1.1.2. Operating in the WPC -compliant mode, the integrated full-bridge inverter supports 8W power transfer utilizing the P902x Receiver family, and ensures efficient switching with EMI / RFI emissions that are better than the requirements of the WPC specification. To safeguard the device and the system under fault conditions, the P9038 offers resistor programmable Foreign Object Detection, built-in Over-Current protection, and programmable Over-Voltage / Over-Temperature protection. This transmitter is extremely easy to use and provides a complete WPC -compliant solution with minimum external parts count, requiring significantly less board space and lower total solution cost than competing products.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8W, Qi-compliant, Wireless Power Transmitter IC - P9038-RNDGI - Integrated Device Technology
San Jose, CA, USA
8W, Qi-compliant, Wireless Power Transmitter IC
P9038-RNDGI
8W, Qi-compliant, Wireless Power Transmitter IC P9038-RNDGI
The P9038 is a WPC -compliant Wireless Power Transmitter for A5 and A11 designs operating from 5V supplies conforming with WPC Specification 1.1.2. Operating in the WPC -compliant mode, the integrated full-bridge inverter supports 8W power transfer utilizing the P902x Receiver family, and ensures efficient switching with EMI / RFI emissions that are better than the requirements of the WPC specification. To safeguard the device and the system under fault conditions, the P9038 offers resistor programmable Foreign Object Detection, built-in Over-Current protection, and programmable Over-Voltage / Over-Temperature protection. This transmitter is extremely easy to use and provides a complete WPC -compliant solution with minimum external parts count, requiring significantly less board space and lower total solution cost than competing products.

The P9038 is a WPC -compliant Wireless Power Transmitter for A5 and A11 designs operating from 5V supplies conforming with WPC Specification 1.1.2. Operating in the WPC -compliant mode, the integrated full-bridge inverter supports 8W power transfer utilizing the P902x Receiver family, and ensures efficient switching with EMI / RFI emissions that are better than the requirements of the WPC specification.

To safeguard the device and the system under fault conditions, the P9038 offers resistor programmable Foreign Object Detection, built-in Over-Current protection, and programmable Over-Voltage / Over-Temperature protection. This transmitter is extremely easy to use and provides a complete WPC -compliant solution with minimum external parts count, requiring significantly less board space and lower total solution cost than competing products.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Power Supplies
Product Number P9038-RNDGI
Product Name 8W, Qi-compliant, Wireless Power Transmitter IC
Package Type QFP; Other; VFQFP-N 7X7X1.0 MM NO LEAD
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A37N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 28 volts
View Details
42V 10A 1MHz DC-DC Converter IC - 715-LM25085MM/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VSSOP
Output Voltage 42 volts
Input Voltage 42 volts
View Details
2 suppliers
Gates and Inverters - 74HC04PW,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Input Voltage 2 to 6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power - Power Supply ICs - OPTIREG™ SBC - Mid-Range+ SBC - TLE9261BQX - TLE9261BQX - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
Output Voltage 5 volts
View Details