Integrated Device Technology True Digital PWM Controller (Single-Phase, Single-Rail) ZSPM1000ZI1R1

Description
The ZSPM1000 is a configurable true-digital single-phase PWM controller for high-current, non-isolated DC / DC supplies. It operates as a synchronous step-down converter in a single-rail and single-phase configuration. The ZSPM1000 integrates a digital control loop, optimized for maximum flexibility and stability, as well as load step and steady-state performance. In addition, a rich set of protection and monitoring functions is provided. On-chip, non-volatile memory ( NVM ) and an I2C interface facilitate configuration. IDT 's PC -based Pink Power Designer™ provides a user-friendly and easy-to-use interface to the device for communication and configuration. It can guide the user through the design of the digital compensator and offers intuitive configuration methods for additional features, such as protection and sequencing.
Datasheet
Description
The ZSPM1000 is a configurable true-digital single-phase PWM controller for high-current, non-isolated DC / DC supplies. It operates as a synchronous step-down converter in a single-rail and single-phase configuration. The ZSPM1000 integrates a digital control loop, optimized for maximum flexibility and stability, as well as load step and steady-state performance. In addition, a rich set of protection and monitoring functions is provided. On-chip, non-volatile memory ( NVM ) and an I2C interface facilitate configuration. IDT 's PC -based Pink Power Designer™ provides a user-friendly and easy-to-use interface to the device for communication and configuration. It can guide the user through the design of the digital compensator and offers intuitive configuration methods for additional features, such as protection and sequencing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
True Digital PWM Controller (Single-Phase, Single-Rail) - ZSPM1000ZI1R1 - Integrated Device Technology
San Jose, CA, USA
True Digital PWM Controller (Single-Phase, Single-Rail)
ZSPM1000ZI1R1
True Digital PWM Controller (Single-Phase, Single-Rail) ZSPM1000ZI1R1
The ZSPM1000 is a configurable true-digital single-phase PWM controller for high-current, non-isolated DC / DC supplies. It operates as a synchronous step-down converter in a single-rail and single-phase configuration. The ZSPM1000 integrates a digital control loop, optimized for maximum flexibility and stability, as well as load step and steady-state performance. In addition, a rich set of protection and monitoring functions is provided. On-chip, non-volatile memory ( NVM ) and an I2C interface facilitate configuration. IDT 's PC -based Pink Power Designer™ provides a user-friendly and easy-to-use interface to the device for communication and configuration. It can guide the user through the design of the digital compensator and offers intuitive configuration methods for additional features, such as protection and sequencing.

The ZSPM1000 is a configurable true-digital single-phase PWM controller for high-current, non-isolated DC / DC supplies. It operates as a synchronous step-down converter in a single-rail and single-phase configuration. The ZSPM1000 integrates a digital control loop, optimized for maximum flexibility and stability, as well as load step and steady-state performance. In addition, a rich set of protection and monitoring functions is provided. On-chip, non-volatile memory ( NVM ) and an I2C interface facilitate configuration. IDT 's PC -based Pink Power Designer™ provides a user-friendly and easy-to-use interface to the device for communication and configuration. It can guide the user through the design of the digital compensator and offers intuitive configuration methods for additional features, such as protection and sequencing.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Power Supplies
Product Number ZSPM1000ZI1R1
Product Name True Digital PWM Controller (Single-Phase, Single-Rail)
Output Voltage 0.5000 to 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
View Details
UC1611-SP Quad Schottky Diode Array - 5962-9053801VPA - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Input Voltage 50 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
IC PWR DRIVER N-CHANNEL 1:1 DPAK - 376-AUIPS7121R - Utmel Electronic Limited
Specs
Package Type DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details