Integrated Device Technology True Digital PWM Controller (Single-Phase, Single-Rail) ZSPM1005ZA1R0

Description
The ZSPM1005 is a configurable true-digital single-phase PWM controller for high-current, non-isolated DC / DC supplies. It operates as a synchronous step-down converter in a single-rail and single-phase configuration. The ZSPM1005 integrates a digital control loop, optimized for maximum flexibility and stability as well as load step and steady-state performance. In addition, a rich set of protection and monitoring functions is provided. To facilitate user configuration of the part, a set of configuration options can be pre-programmed in the ZSPM1005 that can be selected by setting the values of two external resistors. IDT 's Pink Power Designer™, a PC -based, user-friendly interface to the ZSPM1005 , can be used to expedite the design of the digital compensator. It offers intuitive configuration methods for additional features, such as protection and sequencing. Once the part is programmed, resistor options can be used to select the required configuration without a digital bus.
Datasheet
Description
The ZSPM1005 is a configurable true-digital single-phase PWM controller for high-current, non-isolated DC / DC supplies. It operates as a synchronous step-down converter in a single-rail and single-phase configuration. The ZSPM1005 integrates a digital control loop, optimized for maximum flexibility and stability as well as load step and steady-state performance. In addition, a rich set of protection and monitoring functions is provided. To facilitate user configuration of the part, a set of configuration options can be pre-programmed in the ZSPM1005 that can be selected by setting the values of two external resistors. IDT 's Pink Power Designer™, a PC -based, user-friendly interface to the ZSPM1005 , can be used to expedite the design of the digital compensator. It offers intuitive configuration methods for additional features, such as protection and sequencing. Once the part is programmed, resistor options can be used to select the required configuration without a digital bus.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
True Digital PWM Controller (Single-Phase, Single-Rail) - ZSPM1005ZA1R0 - Integrated Device Technology
San Jose, CA, USA
True Digital PWM Controller (Single-Phase, Single-Rail)
ZSPM1005ZA1R0
True Digital PWM Controller (Single-Phase, Single-Rail) ZSPM1005ZA1R0
The ZSPM1005 is a configurable true-digital single-phase PWM controller for high-current, non-isolated DC / DC supplies. It operates as a synchronous step-down converter in a single-rail and single-phase configuration. The ZSPM1005 integrates a digital control loop, optimized for maximum flexibility and stability as well as load step and steady-state performance. In addition, a rich set of protection and monitoring functions is provided. To facilitate user configuration of the part, a set of configuration options can be pre-programmed in the ZSPM1005 that can be selected by setting the values of two external resistors. IDT 's Pink Power Designer™, a PC -based, user-friendly interface to the ZSPM1005 , can be used to expedite the design of the digital compensator. It offers intuitive configuration methods for additional features, such as protection and sequencing. Once the part is programmed, resistor options can be used to select the required configuration without a digital bus.

The ZSPM1005 is a configurable true-digital single-phase PWM controller for high-current, non-isolated DC / DC supplies. It operates as a synchronous step-down converter in a single-rail and single-phase configuration. The ZSPM1005 integrates a digital control loop, optimized for maximum flexibility and stability as well as load step and steady-state performance. In addition, a rich set of protection and monitoring functions is provided. To facilitate user configuration of the part, a set of configuration options can be pre-programmed in the ZSPM1005 that can be selected by setting the values of two external resistors. IDT 's Pink Power Designer™, a PC -based, user-friendly interface to the ZSPM1005 , can be used to expedite the design of the digital compensator. It offers intuitive configuration methods for additional features, such as protection and sequencing. Once the part is programmed, resistor options can be used to select the required configuration without a digital bus.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Power Supplies
Product Number ZSPM1005ZA1R0
Product Name True Digital PWM Controller (Single-Phase, Single-Rail)
Output Voltage 0.5000 to 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A61N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Gates and Inverters - 74HC1G04GW,125 - ODG (Origin Data Global)
Specs
Package Type SC-70; Other; 5-TSSOP, SC-70-5, SOT-353
Input Voltage 2 to 6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
UCC1804 Low-Power BiCMOS Current-Mode PWM - 5962-9451304MPA - Texas Instruments
Specs
Package Type Other; CDIP
Features Error Amplifier,Leading Edge Blanking,Soft Start
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
RGB LED Fashion Lighting Controller - AAT3128 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-14
Input Voltage 2.7 to 5.5 volts
View Details