Integrated Device Technology WPC 1.1.2 Wireless Power Transmitter IC for Tx-A5 and Tx-A11 P9235A-0NDGI

Description
The P9235A is a 5 W, 21 V guided positioning magnetic induction wireless power transmitter product supporting WPC ’s A5/A11 coil configurations. The system-on-chip integrates a power controller, micro-controller, foreign object detection ( FOD ), full bridge power stage drivers and on-chip simultaneous voltage and current demodulation. The product is designed to withstand a wide input voltage range of 4.25 to 21 V while consuming 1 mA of current in the standby mode. The transmitter includes industry-leading 32-bit ARM Cortex M0 processor offering a high level of programmability while consuming ultra-low standby power meeting the energy star requirement. In addition, the new μController empowers users to customize features such as LED patterns, buzzer and FOD threshold settings. The device supports an I2C serial interface. The P9235 is available in a Pb-free, space-saving QFN 5mm X 5mm, 40 pin package. The product is rated over an operating temperature range of -40 to +85ºC. NOTICE : This device is restricted to high volume and strategic applications only. For most customers, consider using our general market devices found at www.idt.com/go/WPkit s.
Description
The P9235A is a 5 W, 21 V guided positioning magnetic induction wireless power transmitter product supporting WPC ’s A5/A11 coil configurations. The system-on-chip integrates a power controller, micro-controller, foreign object detection ( FOD ), full bridge power stage drivers and on-chip simultaneous voltage and current demodulation. The product is designed to withstand a wide input voltage range of 4.25 to 21 V while consuming 1 mA of current in the standby mode. The transmitter includes industry-leading 32-bit ARM Cortex M0 processor offering a high level of programmability while consuming ultra-low standby power meeting the energy star requirement. In addition, the new μController empowers users to customize features such as LED patterns, buzzer and FOD threshold settings. The device supports an I2C serial interface. The P9235 is available in a Pb-free, space-saving QFN 5mm X 5mm, 40 pin package. The product is rated over an operating temperature range of -40 to +85ºC. NOTICE : This device is restricted to high volume and strategic applications only. For most customers, consider using our general market devices found at www.idt.com/go/WPkit s.

Suppliers

Company
Product
Description
Supplier Links
WPC 1.1.2 Wireless Power Transmitter IC for Tx-A5 and Tx-A11 - P9235A-0NDGI - Integrated Device Technology
San Jose, CA, USA
WPC 1.1.2 Wireless Power Transmitter IC for Tx-A5 and Tx-A11
P9235A-0NDGI
WPC 1.1.2 Wireless Power Transmitter IC for Tx-A5 and Tx-A11 P9235A-0NDGI
The P9235A is a 5 W, 21 V guided positioning magnetic induction wireless power transmitter product supporting WPC ’s A5/A11 coil configurations. The system-on-chip integrates a power controller, micro-controller, foreign object detection ( FOD ), full bridge power stage drivers and on-chip simultaneous voltage and current demodulation. The product is designed to withstand a wide input voltage range of 4.25 to 21 V while consuming 1 mA of current in the standby mode. The transmitter includes industry-leading 32-bit ARM Cortex M0 processor offering a high level of programmability while consuming ultra-low standby power meeting the energy star requirement. In addition, the new μController empowers users to customize features such as LED patterns, buzzer and FOD threshold settings. The device supports an I2C serial interface. The P9235 is available in a Pb-free, space-saving QFN 5mm X 5mm, 40 pin package. The product is rated over an operating temperature range of -40 to +85ºC. NOTICE : This device is restricted to high volume and strategic applications only. For most customers, consider using our general market devices found at www.idt.com/go/WPkit s.

The P9235A is a 5 W, 21 V guided positioning magnetic induction wireless power transmitter product supporting WPC ’s A5/A11 coil configurations. The system-on-chip integrates a power controller, micro-controller, foreign object detection ( FOD ), full bridge power stage drivers and on-chip simultaneous voltage and current demodulation. The product is designed to withstand a wide input voltage range of 4.25 to 21 V while consuming 1 mA of current in the standby mode.

The transmitter includes industry-leading 32-bit ARM Cortex M0 processor offering a high level of programmability while consuming ultra-low standby power meeting the energy star requirement. In addition, the new μController empowers users to customize features such as LED patterns, buzzer and FOD threshold settings. The device supports an I2C serial interface. The P9235 is available in a Pb-free, space-saving QFN 5mm X 5mm, 40 pin package. The product is rated over an operating temperature range of -40 to +85ºC.

NOTICE : This device is restricted to high volume and strategic applications only. For most customers, consider using our general market devices found at www.idt.com/go/WPkits.

Supplier's Site

Technical Specifications

  Integrated Device Technology
Product Category IC Power Supplies
Product Number P9235A-0NDGI
Product Name WPC 1.1.2 Wireless Power Transmitter IC for Tx-A5 and Tx-A11
Package Type QFP; Other; VQFP-N 5MM X 5MM X. .9MM -NO LEA
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A87N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Gates and Inverters - 74HCU04PW,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Input Voltage 2 to 6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Buck 5A 42V Step-Down DC-DC Converter IC - 739-LM22678TJ-ADJ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-263
Output Voltage 1.28 volts
Input Voltage 42 volts
View Details
3 suppliers
RGB LED Fashion Lighting Controller - AAT3128 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-14
Input Voltage 2.7 to 5.5 volts
View Details